location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 14N0848 ink cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14N0848
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N0848 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:54:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 14N0848 ink cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Supply type: Multi pack
  • - 2 pc(s)
Long product name Lexmark 14N0848 ink cartridge 2 pc(s) Original Black :
The short editorial description of Lexmark 14N0848 ink cartridge 2 pc(s) Original Black

2-Pack 100XL Black High Yield Return Program Ink Cartridges
More>>>
Lexmark 14N0848 ink cartridge 2 pc(s) Original Black:
The official marketing text of Lexmark 14N0848 ink cartridge 2 pc(s) Original Black as supplied by the manufacturer

Individual ink cartridges allow for more control over the ink you use- replace only the colour you need.
Water-resistant, laser sharp black text with precise, consistent drop placement.
New Vizix print technology delivers vibrant, crisp prints from the first print to the last.
*When compared to one Lexmark 100 Black Ink Cartridge.

Short summary description Lexmark 14N0848 ink cartridge 2 pc(s) Original Black:
This short summary of the Lexmark 14N0848 ink cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 14N0848, Black, Pigment-based ink, 2 pc(s), Multi pack

Long summary description Lexmark 14N0848 ink cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 14N0848 ink cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 14N0848. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Lexmark Prospect Pro205, Lexmark Impact S305, Lexmark Interpret S405, Lexmark Intuition S505, Lexmark Interact S605, Lexmark Prevail Pro705, Lexmark Prestige Pro805, Lexmark Platinum Pro905 Lexmark Pinnacle Pro901, Lexmark Interact S606, Lexmark Impact S305, Lexmark Interpret S405, Lexmark Intuition S505, Lexmark Prospect Pro205
Quantity per pack *
2 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Supply type *
Multi pack
Packaging data
Package dimensions (WxDxH)
5.51 x 3.94 x 2.36" (140 x 100 x 60 mm)
Package weight
4.23 oz (120 g)
Other features
Archival storage life
2 year(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)