location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 2-Port VoIP FXS PIC voice network module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port VoIP FXS PIC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR027
Category:
Devices which convert telephone voice signals into a form that can be transmitted over an IP network (the internet).
Voice Network Modules Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 2-Port VoIP FXS PIC voice network module :
The short editorial description of Allied Telesis 2-Port VoIP FXS PIC voice network module

2-Port VoIP FXS PIC
More>>>
Allied Telesis 2-Port VoIP FXS PIC voice network module:
The official marketing text of Allied Telesis 2-Port VoIP FXS PIC voice network module as supplied by the manufacturer

The AT-AR027 FXS (Foreign Exchange Service)
Port Interface Card (PIC) provides low-density,
high-quality, full-duplex, inter-site voice/fax communication
over IP. Combined with an Allied
Telesis router or RapierTM Layer 3 switch it will
allow up to eight telephones or faxes to be
connected to a Local Area Network.

Short summary description Allied Telesis 2-Port VoIP FXS PIC voice network module:
This short summary of the Allied Telesis 2-Port VoIP FXS PIC voice network module data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 2-Port VoIP FXS PIC, 3.31" (84 mm), 4.72" (120 mm), 0.709" (18 mm), 3.46 oz (98 g), G.711 A/ì-law, G.723.1, 5K3/6K3, G.729 A/B, VoIP, H323v2, SIP

Long summary description Allied Telesis 2-Port VoIP FXS PIC voice network module:
This is an auto-generated long summary of Allied Telesis 2-Port VoIP FXS PIC voice network module based on the first three specs of the first five spec groups.

Allied Telesis 2-Port VoIP FXS PIC. Width: 3.31" (84 mm), Depth: 4.72" (120 mm), Height: 0.709" (18 mm). Supported network protocols: G.711 A/ì-law, G.723.1, 5K3/6K3, G.729 A/B, Compliance industry standards: VoIP, H323v2, SIP

Weight & dimensions
Width
3.31" (84 mm)
Depth
4.72" (120 mm)
Height
0.709" (18 mm)
Weight
3.46 oz (98 g)
Network
Number of voice channels supported (max)
2
Supported network protocols
G.711 A/ì-law, G.723.1, 5K3/6K3, G.729 A/B
Compliance industry standards
VoIP, H323v2, SIP