location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCE Cable X.21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-X.21-DCE
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m) :
The short editorial description of Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m)

DCE Cable X.21
More>>>
Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m):
The official marketing text of Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m) as supplied by the manufacturer

Allied Telesis simply connects the world with affordable, highly reliable networking technology and products. Allied Telesis' product lines build networks that link people to information - in small networks, across large networks, and over the Internet. This X.21 DCE Cable is used for back to back connection (from AT-AR3xx (AT-AR7xx) series and AT-AR023).

Short summary description Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m):
This short summary of the Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis DCE Cable X.21, 82.7" (2.1 m)

Long summary description Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m):
This is an auto-generated long summary of Allied Telesis DCE Cable X.21 InfiniBand/fibre optic cable 82.7" (2.1 m) based on the first three specs of the first five spec groups.

Allied Telesis DCE Cable X.21. Cable length: 82.7" (2.1 m)

Features
Cable length *
82.7" (2.1 m)