location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-CV5M01 network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-CV5M01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CV5M01 show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 13:20:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: lifetime
Long product name Allied Telesis AT-CV5M01 network media converter :
The short editorial description of Allied Telesis AT-CV5M01 network media converter

AT-CV5M01, Converteon Management Card
More>>>
Allied Telesis AT-CV5M01 network media converter:
The official marketing text of Allied Telesis AT-CV5M01 network media converter as supplied by the manufacturer

The AT-CV5M01 adds management configuration and monitoring capabilities to the Converteon™ range of media chassis. A chassis can be installed with any range of media blades, which can be used in an unmanaged mode.With the addition of a management card to the chassis, all the blades setup option can be configured via the management module, allowing a network administrator to change configuration remotely, and monitor the status
of both the chassis and the links.
Features:
- Provides RS232, Telnet and SNMP management to a ConverteonTM chassis;
- Provides real-time monitoring of media links;
- Provides real-time monitoring of chassis temperature, fan and power supply status.

Short summary description Allied Telesis AT-CV5M01 network media converter:
This short summary of the Allied Telesis AT-CV5M01 network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-CV5M01, Emission FCC Class A, EN55022 Class A, VCCI Class A,C-TICK, CE, 9.52 oz (270 g), 0 - 40 °C, -25 - 70 °C, 5 - 90%, 5 - 95%

Long summary description Allied Telesis AT-CV5M01 network media converter:
This is an auto-generated long summary of Allied Telesis AT-CV5M01 network media converter based on the first three specs of the first five spec groups.

Allied Telesis AT-CV5M01. Compliance industry standards: Emission FCC Class A, EN55022 Class A, VCCI Class A,C-TICK, CE. Weight: 9.52 oz (270 g). Dimensions (WxDxH): 0.866 x 2.87 x 5.12" (22 x 73 x 130 mm), Connector(s): RS232 (DB9)

Design
Compliance industry standards
Emission FCC Class A, EN55022 Class A, VCCI Class A,C-TICK, CE
Weight & dimensions
Weight
9.52 oz (270 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
0.866 x 2.87 x 5.12" (22 x 73 x 130 mm)
Connector(s)
RS232 (DB9)
Brand Image Article code product Stock Price from
Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s Allied Telesis 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km network media converter 100 Mbit/s
(show image)
AT-CM202/2 10/100TX, 100FX (SC) Converteon™ media & rate converter line card w/ OAM, 40km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100TX, 100FX (SC,SM) SMF media & rate converter line card w/ OAM, 15km network media converter 100 Mbit/s 1310 nm Allied Telesis 10/100TX, 100FX (SC,SM) SMF media & rate converter line card w/ OAM, 15km network media converter 100 Mbit/s 1310 nm
(show image)
AT-CM212A/1 10/100TX, 100FX (SC,SM) SMF media & rate converter line card w/ OAM, 15km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-FS232 network media converter Allied Telesis AT-FS232 network media converter
(show image)
AT-FS232 AT-FS232 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-EX1002 network media converter 1300 nm Allied Telesis AT-EX1002 network media converter 1300 nm
(show image)
AT-EX1002 AT-EX1002 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV1000 network media converter Allied Telesis AT-CV1000 network media converter
(show image)
AT-CV1000 AT-CV1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)