location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9402-02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868440216 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Belkin Lifetime Warranty
Long product name Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m) :
The short editorial description of Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m)

OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm (2Ft.)
More>>>
Short summary description Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m):
This short summary of the Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm, 23.6" (0.6 m), Black, VGA

Long summary description Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m):
This is an auto-generated long summary of Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm KVM cable Black 23.6" (0.6 m) based on the first three specs of the first five spec groups.

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 60cm. Cable length: 23.6" (0.6 m), Product color: Black. Connector(s): VGA

Brand Image Article code product Stock Price from
Belkin

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 7.6 m KVM cable Black 299.2" (7.6 m)
(show image)
F1D9402-25 OmniView™ ENTERPRISE Series Daisy-Chain Cable, 7.6 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 6 m KVM cable Black 236.2" (6 m)
(show image)
F1D9402-20 OmniView™ ENTERPRISE Series Daisy-Chain Cable, 6 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 4.5 m KVM cable Black 177.2" (4.5 m)
(show image)
F1D9402-15 OmniView™ ENTERPRISE Series Daisy-Chain Cable, 4.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 3 m KVM cable Black 118.1" (3 m)
(show image)
F1D9402-10 OmniView™ ENTERPRISE Series Daisy-Chain Cable, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView™ ENTERPRISE Series Daisy-Chain Cable, 1.8 m KVM cable Black 70.9" (1.8 m)
(show image)
F1D9402-06 OmniView™ ENTERPRISE Series Daisy-Chain Cable, 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)