location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Casual Nylon Laptop Backpack 15,4"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBR15
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 15.4"
  • - Nylon
  • - 28.9 oz (820 g)
Guarantee: 25 years
Long product name Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case :
The short editorial description of Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case

Casual Nylon Laptop Backpack 15,4"
More>>>
Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case:
The official marketing text of Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case as supplied by the manufacturer

- Top load design for laptop storage makes accessing computer easy.
- Notebook backpack case in form-fit impact resistant material.
- Integrated interior organizer panel provides accessory storage.
- Comfortable back straps and sleek design.
- Holds 15,4” laptops and accessories.

Short summary description Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case:
This short summary of the Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Casual Nylon Laptop Backpack 15,4", Backpack case, 15.4", 28.9 oz (820 g)

Long summary description Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case:
This is an auto-generated long summary of Case Logic Casual Nylon Laptop Backpack 15,4" 15.4" Backpack case based on the first three specs of the first five spec groups.

Case Logic Casual Nylon Laptop Backpack 15,4". Case type: Backpack case, Maximum screen size: 15.4". Weight: 28.9 oz (820 g)

Features
Maximum screen size *
15.4"
Case type *
Backpack case
Material *
Nylon
Weight & dimensions
Weight
28.9 oz (820 g)
Notebook compartment dimensions (W x D x H)
11.4 x 1.97 x 15.7" (290 x 50 x 400 mm)
Other features
Dimensions (WxDxH)
13 x 5 x 19" (330 x 127 x 483 mm)