location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu All-in-1 USB 2.0 card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Card reader All-in-1 USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3172-L1
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu All-in-1 USB 2.0 card reader :
The short editorial description of Fujitsu All-in-1 USB 2.0 card reader

Card reader All-in-1 USB 2.0
More>>>
Fujitsu All-in-1 USB 2.0 card reader:
The official marketing text of Fujitsu All-in-1 USB 2.0 card reader as supplied by the manufacturer

The All-in-1 Card Reader is a universal device for reading all kinds of Compact Flash Cards, Micro Drives, Smart Media Cards, Trans Flash Cards, Multimedia Cards, Secure Digital Cards and Memory Sticks. Easy to use, plug & play and a very small housing are some of the features of this reader/writer.

Short summary description Fujitsu All-in-1 USB 2.0 card reader:
This short summary of the Fujitsu All-in-1 USB 2.0 card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Card reader All-in-1 USB 2.0, 2.29 oz (65 g), 4.09 x 2.24 x 0.748" (104 x 57 x 19 mm)

Long summary description Fujitsu All-in-1 USB 2.0 card reader:
This is an auto-generated long summary of Fujitsu All-in-1 USB 2.0 card reader based on the first three specs of the first five spec groups.

Fujitsu Card reader All-in-1 USB 2.0. Weight: 2.29 oz (65 g). Dimensions (WxDxH): 4.09 x 2.24 x 0.748" (104 x 57 x 19 mm)

Brand Image Article code product Stock Price from
Conceptronic USB 2.0 All-in-One card reader Conceptronic USB 2.0 All-in-One card reader
(show image)
CMULTIRWU USB 2.0 All-in-One Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 10-in-1 /Writer card reader PCMCIA Conceptronic 10-in-1 /Writer card reader PCMCIA
(show image)
C10RWC 10-in-1 Card Reader/Writer 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Multi Front Panel card reader Conceptronic Multi Front Panel card reader
(show image)
CMULTIFP2 Multi Front Panel 0.00
(excl. VAT)
0 (incl. VAT)