location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-SPLX10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-001197-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035171272 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2Years
Long product name Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm :
The short editorial description of Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm

SFP Pluggable Optical Module, 1000LX10, 10km, Single mode, Dual fiber [Tx=1310,Rx=1310], LC conn. (0 to 70°C)
More>>>
Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm:
The official marketing text of Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm as supplied by the manufacturer

The Allied Telesis SP Series delivers flexible, full-duplex Ethernet connectivity. These hot-swappable fiber interfaces simply plug into the SFP slot on all SFP-compatible devices. Configuration can be optimized to meet a wide variety of distance and service requirements.

Short summary description Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm:
This short summary of the Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-SPLX10, 1250 Mbit/s, Wired, 393700.8" (10000 m), 1310 nm, -36 dBmW, -5 - 70 °C

Long summary description Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm:
This is an auto-generated long summary of Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Allied Telesis AT-SPLX10. Maximum data transfer rate: 1250 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 393700.8" (10000 m), Wavelength: 1310 nm, Sensitivity: -36 dBmW. Interface: LC

Network
Maximum data transfer rate *
1250 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
393700.8" (10000 m)
Wavelength *
1310 nm
Sensitivity
-36 dBmW
Management features
Hot-swap
Yes
Operational conditions
Operating temperature (T-T)
-5 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Other features
Interface
LC
Brand Image Article code product Stock Price from
Allied Telesis 100FX (LC) SFP, 2km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 2km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/2-00 100FX (LC) SFP, 2km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 100FX (LC) SFP, 40km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 40km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/40-00 100FX (LC) SFP, 40km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter
(show image)
AT-CM2K0S 10/100/1000T to 1000X SFP Converteon Line Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)