location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-SPTX network media converter 1250 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-SPTX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-001206-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035176901 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2Years
Long product name Allied Telesis AT-SPTX network media converter 1250 Mbit/s :
The short editorial description of Allied Telesis AT-SPTX network media converter 1250 Mbit/s

SFP Pluggable Module, 10/100/1000TX, 100m, RJ45 conn. (0 to 70°C)
More>>>
Allied Telesis AT-SPTX network media converter 1250 Mbit/s:
The official marketing text of Allied Telesis AT-SPTX network media converter 1250 Mbit/s as supplied by the manufacturer

The Allied Telesis AT-SPTX offers a copper option to extend your network (up to 100 meters).

Short summary description Allied Telesis AT-SPTX network media converter 1250 Mbit/s:
This short summary of the Allied Telesis AT-SPTX network media converter 1250 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-SPTX, 1250 Mbit/s, Wired, 3937" (100 m), -5 - 70 °C, -40 - 85 °C, 0 - 85%

Long summary description Allied Telesis AT-SPTX network media converter 1250 Mbit/s:
This is an auto-generated long summary of Allied Telesis AT-SPTX network media converter 1250 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis AT-SPTX. Maximum data transfer rate: 1250 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 3937" (100 m). Interface: RJ-45

Network
Maximum data transfer rate *
1250 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
3937" (100 m)
Management features
Hot-swap
Yes
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
-5 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 85%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Other features
Interface
RJ-45
Brand Image Article code product Stock Price from
Allied Telesis 100FX (LC) SFP, 2km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 2km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/2-00 100FX (LC) SFP, 2km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/15-00 100FX (LC) SFP, 15km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 100FX (LC) SFP, 40km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 40km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/40-00 100FX (LC) SFP, 40km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1490 1000ZX (LC) SFP, 80km, 1490nm 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1510 1000ZX (LC) SFP, 80km, 1510nm 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1610nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1610nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1610 1000ZX (LC) SFP, 80km, 1610nm 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1470 1000ZX (LC) SFP, 80km, 1470nm 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1570nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1570nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1570 1000ZX (LC) SFP, 80km, 1570nm 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1550 1000ZX (LC) SFP, 80km, 1550nm 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1590nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1590nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1590 1000ZX (LC) SFP, 80km, 1590nm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)