location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1941W wireless router Gigabit Ethernet Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1941W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO1941W-A/K9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco 1941W wireless router Gigabit Ethernet Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Gray
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Quality of Service (QoS) support
Long product name Cisco 1941W wireless router Gigabit Ethernet Gray :
The short editorial description of Cisco 1941W wireless router Gigabit Ethernet Gray

1941 w/802.11 a/b/g/n, FCC Compliant, 2x Gigabit Ethernet, 2 EHWIC slots, 256MB CF, 512MB DRAM, IP Base license
More>>>
Short summary description Cisco 1941W wireless router Gigabit Ethernet Gray:
This short summary of the Cisco 1941W wireless router Gigabit Ethernet Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1941W, Wi-Fi 4 (802.11n), Ethernet LAN, Gray, Tabletop router

Long summary description Cisco 1941W wireless router Gigabit Ethernet Gray:
This is an auto-generated long summary of Cisco 1941W wireless router Gigabit Ethernet Gray based on the first three specs of the first five spec groups.

Cisco 1941W. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Maximum memory card size: 4 GB. Security algorithms: EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, LEAP, PEAP, WPA, WPA2. Routing protocols: BGP, EIGRP, Management protocols: SNMP, RMON, Data link protocols: IPv4, IPv6