location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
aluminum outlet strip, 10 outlets, 2 m supply IEC C14 plug
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-95404 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032266426
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2024 15:32:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pull-out protection on each output (for C13 standard cable)
  • - 10A input fuse protects against overload
  • - Horizontal 19" installation in the rack
  • - Housing: Aluminum profile
  • - Plastic components made of ABS UL-94V-0
  • - Input: IEC60320 C14 plug, 230 Vac / 10 A
  • - Output: appliance sockets 10 x IEC60320 C13, max. 10 A per output, integrated pull-out protection for each output
  • - Supply cable: cable cross-section: 1.5 mm² , length: 2 m
  • - Dimensions: 482.6 (19") x 45 x 45 mm (HxWxD)
  • - Approvals: CE mark
Long product name Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m) :
The short editorial description of Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m)

1U Aluminum PDU, rackmountable 10A, 2500W, 250VAC 50/60Hz, overl-prot.,1xC14
More>>>
Short summary description Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m):
This short summary of the Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-95404, 10 AC outlet(s), 250 V, 50 - 60 Hz, 10 A, 2500 W, Black

Long summary description Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m):
This is an auto-generated long summary of Digitus DN-95404 surge protector Black 10 AC outlet(s) 250 V 78.7" (2 m) based on the first three specs of the first five spec groups.

Digitus DN-95404. AC outlets quantity: 10 AC outlet(s), Nominal input voltage: 250 V, AC input frequency: 50 - 60 Hz. Product color: Black, Country of origin: China. Cable length: 78.7" (2 m). Package width: 19.7" (500 mm), Package depth: 2.68" (68 mm), Package weight: 2.31 lbs (1.05 kg). Input connections: IEC C13, Size (imperial): 19"

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)