location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L215 wide
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6325HB1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 21.5"
  • - 1920 x 1080 pixels 16:9
  • - 300 cd/m² 1000:1
  • - 36 W
Guarantee: Three Years.
Long product name Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black :
The short editorial description of Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black

L215 wide (21.5in) Full HD LCD Monitor
More>>>
Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black:
The official marketing text of Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black as supplied by the manufacturer

The Lenovo L215 Wide and L215p Wide monitors provide an excellent full HD viewing experience by offering 1920 x 1080 resolution. The L215 Wide Full HD Monitor offers digital visual interface (DVI) connectivity with high-bandwidth digital copy protection (HDCP) to deliver high-definition viewing of protected contents. The L215p Wide offers full HD resolution additional with HDMI 1.3 interface and integrated web camera, microphone and USB hub. The widescreen monitor improves efficiency with easy viewing of multiple applications. The L215 wide and L215p Wide monitors coordinate with any Lenovo transactional Idea Centre and Lenovo 3000H systems and is the ideal choice to replace the 19-inch wide and 22-inch wide monitors. Both of them match the Lenovo transaction product design and come in shining, high gloss black finish. This monitor is best suited for individual entertainment (video and game playing), complex spreadsheets and multitasking.

Short summary description Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black:
This short summary of the Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance L215 wide, 21.5", 1920 x 1080 pixels, Black

Long summary description Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance L215 wide computer monitor 21.5" 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance L215 wide. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewable size diagonal
21.5" (54.6 cm)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
No
Ergonomics
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Power
Power consumption (typical) *
36 W
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Maximum operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
20.2" (512 mm)
Depth (without stand)
7.09" (180 mm)
Height (without stand)
15.4" (391 mm)
Weight (without stand)
10.8 lbs (4.9 kg)
Packaging data
Package width
22.1" (562 mm)
Package depth
17.8" (452 mm)
Package height
7.17" (182 mm)
Other features
TV tuner integrated
No
Box depth (imperial)
17.8"
Box height (imperial)
7.2"
Box width (imperial)
22.1"