Nokia logo

Nokia 3710 2.2" 3.32 oz (94 g) Pink Feature phone

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49646
Info modified on:
04 Apr 2019, 10:45:11
Short summary description Nokia 3710 2.2" 3.32 oz (94 g) Pink Feature phone:

Nokia 3710, Clamshell, 2.2", 320 x 240 pixels, 3.2 MP, Bluetooth, Pink

Long summary description Nokia 3710 2.2" 3.32 oz (94 g) Pink Feature phone:

Nokia 3710. Form factor: Clamshell. Display diagonal: 2.2", Display resolution: 320 x 240 pixels, External display. Rear camera resolution (numeric): 3.2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 288 h. Weight: 3.32 oz (94 g). Product color: Pink

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.