location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF619A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF619A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF619A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162265264 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:10:59
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE AF619A KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 32
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1024 x 768 pixels
  • - 40 W
Guarantee: Service & support options: Three-year limited including hardware diagnostic support, pre-failure coverage of hard drives, memory and processors). The is fully supported by HP Services and a worldwide network of resellers and service providers. In addition 90-day's getting started software telephone support may be covered under the or available for an additional fee. Enhancements to services are available through HP Care Pack services.
Warranty: Three-year limited warranty, including hardware diagnostic support, pre-failure warranty (coverage of hard drives, memory and processors).
Long product name HPE AF619A KVM switch Rack mounting Black :
The short editorial description of HPE AF619A KVM switch Rack mounting Black

HP 0x2x32 KVM Server Console Switch G2 with Virtual Media Common Access Card Software
More>>>
Short summary description HPE AF619A KVM switch Rack mounting Black:
This short summary of the HPE AF619A KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF619A, 1024 x 768 pixels, Ethernet LAN, Rack mounting, 40 W, 1U, Black

Long summary description HPE AF619A KVM switch Rack mounting Black:
This is an auto-generated long summary of HPE AF619A KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

HPE AF619A. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1024 x 768 pixels, Number of users: 2 user(s). Product color: Black, Rack capacity: 1U. Input voltage: 110-220 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 40 W. Width: 17.2" (438 mm), Depth: 9.29" (236 mm), Height: 1.69" (43 mm)

Brand Image Article code product Stock Price from
HPE

HPE AF623A KVM switch Black
(show image)
AF623A AF623A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)