location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset E495 DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E495
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H2124-M101 show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset E495 DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Black
  • - Answering machine Maximum indoor range: 1968.5" (50 m) Maximum outdoor range: 11811" (300 m)
  • - Speakerphone 150 entries
  • - Alarm clock
  • - LCD 1.65"
  • - Plug and Play
  • - Talk time: 12 h Standby time: 250 h
More>>>
Short summary description Gigaset E495 DECT telephone Black:
This short summary of the Gigaset E495 DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset E495, DECT telephone, Speakerphone, 150 entries, Black

Long summary description Gigaset E495 DECT telephone Black:
This is an auto-generated long summary of Gigaset E495 DECT telephone Black based on the first three specs of the first five spec groups.

Gigaset E495. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 150 entries. Display diagonal: 1.65". Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 06:41:19
Uk has collected 2 expert reviews for Gigaset E495 DECT telephone Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Gigaset

Gigaset A585 Trio DECT telephone Black
(show image)
L36852-H2025-B111 A585 Trio 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset AL180 DECT telephone Black
(show image)
S30852-H2003-M101 AL180 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset AL280 DECT telephone
(show image)
S30852-H2010-M101 AL280 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A585 Duo DECT telephone Black
(show image)
L36852-H2025-M101 A585 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E490 DECT telephone Caller ID Black, Gray
(show image)
S30852-H2105-M101 E490 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A580 Duo DECT telephone Black
(show image)
L36852-H2006-M101 A580 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A58H DECT telephone Black
(show image)
S30852-H2055-R101 A58H 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset 301D Black
(show image)
S30852-H1911-M101 301D 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E490 DECT telephone Gray
(show image)
S30852-H2105-B101 E490 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E495 DECT telephone Black
(show image)
S30852-H2124-B101 E495 0.00
(excl. VAT)
0 (incl. VAT)