location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tangent AMP30 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tangent Check ‘Tangent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMP30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53034X
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Tangent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tangent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tangent AMP30 Black :
The short editorial description of Tangent AMP30 Black

Tangent Ampster AMP30
More>>>
Short summary description Tangent AMP30 Black:
This short summary of the Tangent AMP30 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tangent AMP30, 0.05%, 90 dB, 4 Ω, 40 W, Wired, 220 - 240 / 50-60 Hz

Long summary description Tangent AMP30 Black:
This is an auto-generated long summary of Tangent AMP30 Black based on the first three specs of the first five spec groups.

Tangent AMP30. Total Harmonic Distortion (THD): 0.05%, Signal-to-Noise Ratio (SNR): 90 dB, Impedance: 4 Ω. Connectivity technology: Wired. Power requirements: 220 - 240 / 50-60 Hz, Output power (DIN): 2 x 20 W, Dimensions (WxDxH): 7.87 x 5 x 1.89" (200 x 127 x 48 mm)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:43:34
Uk has collected 2 expert reviews for Tangent AMP30 Black and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
whathifi.com
Updated:
2016-11-15 02:43:34
Not for the first time, we're opening a three-star review by urging you to keep an open mind. The broad facts are these: on a strict pound-for-pound basis, the AMP-30 (or ‘Ampster' to use the cuddly Tangent nomenclature its utilitarian looks scarcely...
Good Comes with a tiny bean bag to rest your MP3 player on, quite refined with simple recordings...
Bad Even straightforward material can leave it flummoxed...
60%