location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ830A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ830A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: DAT 2:1 5.25"
  • - Native capacity: 160 GB Compressed capacity: 320 GB
Long product name HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB :
The short editorial description of HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB

HP StorageWorks DAT320 SAS Internal Tape Drive
More>>>
Short summary description HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB:
This short summary of the HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ830A, Storage drive, Tape Cartridge, 2:1, DAT, 5.25", 160 GB

Long summary description HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB:
This is an auto-generated long summary of HPE AJ830A backup storage device Storage drive Tape Cartridge DAT 160 GB based on the first three specs of the first five spec groups.

HPE AJ830A. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 160 GB, Compressed capacity: 320 GB, Total storage capacity: 320 GB. Backup rate compressed performance: 86.40 GB/h, Backup rate native performance: 43.2 GB/h. Product color: Black. Size (imperial): 23", Weight: 3.79 lbs (1.72 kg)

Brand Image Article code product Stock Price from
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459B StoreEver 1U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Mini-SAS Cable for DAT Internal Tape Drive Storage array Tape Cartridge HP Mini-SAS Cable for DAT Internal Tape Drive Storage array Tape Cartridge
(show image)
AP747A Mini-SAS Cable for DAT Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)