Samsung logo

Samsung SyncMaster 940BF computer monitor 19" 1280 x 1024 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
350676
Info modified on:
14 Mar 2024, 15:16:08
Guarantee:
3 years
Long product name Samsung SyncMaster 940BF computer monitor 19" 1280 x 1024 pixels:

SyncMaster 940BF

Samsung SyncMaster 940BF computer monitor 19" 1280 x 1024 pixels:

Fast response time reduces after image.
Boasting the world’s fastest response time of a blistering 2ms, the SM940BF is the only display of choice for gaming enthusiasts and home entertainment.

Combination of ultra sleek design and dual inputs makes this one of the most sought after screens on the market. The SM940BF features MagicSpeed which reduces ghosting and jagged pixel effects ensuring clarity of image and vibrant rich colours.

Short summary description Samsung SyncMaster 940BF computer monitor 19" 1280 x 1024 pixels:

Samsung SyncMaster 940BF, 19", 1280 x 1024 pixels, LCD, 2 ms

Long summary description Samsung SyncMaster 940BF computer monitor 19" 1280 x 1024 pixels:

Samsung SyncMaster 940BF. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.