location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 34S7721 printer emulation upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34S7721
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34S7721 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646165501 show
Category:
Printer emulation allows printers to emulate other printers. For example, if a non-HP printer emulates an HP printer, any software written for a real HP printer will also run in the non-HP printer emulation and produce equivalent printing. Printer emulation upgrades means updating the software so that it is the latest version.
Printer Emulation Upgrades Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lexmark 34S7721 printer emulation upgrade:
This short summary of the Lexmark 34S7721 printer emulation upgrade data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 34S7721, 5.98 x 8.74 x 1.26" (152 x 222 x 32 mm), 15.9 oz (450 g)

Long summary description Lexmark 34S7721 printer emulation upgrade:
This is an auto-generated long summary of Lexmark 34S7721 printer emulation upgrade based on the first three specs of the first five spec groups.

Lexmark 34S7721. Package dimensions (WxDxH): 5.98 x 8.74 x 1.26" (152 x 222 x 32 mm), Package weight: 15.9 oz (450 g)

Weight & dimensions
Package dimensions (WxDxH)
5.98 x 8.74 x 1.26" (152 x 222 x 32 mm)
Package weight
15.9 oz (450 g)
Technical details
Country of origin
United States
Country Distributor
United Kingdom 1 distributor(s)