location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6730b Base Model Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW687AV#ABH
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 393353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP Services offers limited 3-year and 1-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support (depending on model); 1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4" :
The short editorial description of HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4"

HP Compaq 6730b Base Model Notebook PC
More>>>
HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4":
The official marketing text of HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4" as supplied by the manufacturer

Desktop-like view with a smart new design.

• With a 15.4-inch diagonal widescreen display you choose between a high-resolution, an anti-glare or an HP BrightView display, all with a starting weight of only 5.9 lb/2.69 kg and 1.32 in/33.6 mm thin.


Operating System:

• Genuine Windows Vista® Business 32


Intel® Core™2 Duo processors:

• With an Intel® Core™2 Duo processor, experience new levels of system responsiveness when running multiple applications and smarter battery performance designed to help extend mobility.


Enjoy wireless in more places:

• Whether you’re across the street or across the country, optional HP Mobile Broadband, Wi-Fi CERTIFIED™ WLAN and Bluetooth® technologies allow you to conveniently stay connected in more places.


Upgrade Bay with Dual HDD Support:

• Easily replace your optical with an optional secondary hard drive or upgrade to the next-generation optical drive.

Short summary description HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4":
This short summary of the HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4" data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6730b Base Model Notebook PC, 15.4", DVD Super Multi DL

Long summary description HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4":
This is an auto-generated long summary of HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 15.4" based on the first three specs of the first five spec groups.

HP Compaq 6730b Base Model Notebook PC. Supported processor frequency (max): 2.8 GHz, Motherboard chipset: Intel GE45 Express, Processor frequency: 1.66 GHz. Maximum internal memory: 8.19 TB, Memory slots: 2x SO-DIMM. Optical drive type: DVD Super Multi DL. Display diagonal: 15.4". Audio system: High Definition Audio

Processor
Motherboard chipset
Intel GE45 Express
Processor frequency
1.66 GHz
Supported processor frequency (max) *
2.8 GHz
Memory
Maximum internal memory
8.19 TB
Memory slots
2x SO-DIMM
Optical drive
Optical drive type
DVD Super Multi DL
Camera
Built-in camera
Yes
Display
Display diagonal *
15.4"
Audio
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Network
Internal modem
Yes
Ports & interfaces
USB 2.0 ports quantity
4
Port replicator
Yes
Serial ports quantity
1
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
SmartCard slot
Yes
VGA (D-Sub) ports quantity
1
Software
Compatible operating systems
Windows Vista Business 32-bit
Keyboard
Keyboard type
full-sized keyboard
Weight & dimensions
Weight
5.93 lbs (2.69 kg)
Weight & dimensions
Width
14" (356 mm)
Depth
10.4" (265.4 mm)
Height
1.32" (33.6 mm)
Certificates
Certification
ENERGY STAR qualified configurations available
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type
6-cell (55 WHr) Lithium-Ion
Power requirements
External 90-watt Smart AC adapter, 90-watt Smart Combo Adapter; HP Fast Charge
Input device
Pointing device
Touchpad
Operational conditions
Operating temperature (T-T)
41 - 95 °F
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Technical details
Modem type
V.92
Modem speed
56 Kbit/s
Networking features
Gigabit Ethernet
Expansion slots
1 Express Card/54; 1 6-in-1 media reader An optional Integrated Smart Card Reader is available and replaces the ExpressCard/54.
I/O ports
4 USB 2.0; 1 1394a; 1 microphone in; 1 headphone/line-out; 1 AC power; 1 serial; 1 docking connector; 1 battery connector
Manageability features
HP 3D DriveGuard
Minimum RAM
1 MB
Multimedia
High Definition Audio with 24-bit DAC, stereo speakers, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Rear ports note
1 external VGA monitor; 1 RJ-11; 1 RJ-45; 1 S-video
Security management description
Standard: HP ProtectTools, TPM Embedded Security Chip 1.2 (disabled where restricted by law), Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Enhanced Drive Lock, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools; Optional: HP Fingerprint Sensor, Smart Card Reader (replaces ExpressCard), Kensington Lock, HP Privacy Filter, McAfee Security Solution
Size (imperial)
14.02"
Weight (imperial)
Weight varies by configuration and component. Starting at 5.93 lb
Wireless technology
HP Mobile Broadband (powered by Gobi), Intel 802.11a/b/g draft-n; Broadcom 802.11a/b/g/draft-n; Broadcom 802.11b/g; HP Integrated Module with Bluetooth 2.0 Wireless Technology
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:41:40
Uk has collected 16 expert reviews for HP Compaq 6730b Base Model Notebook PC barebook Intel GE45 Express 39.1 cm (15.4") and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2014-01-03 13:41:40
This is a solid enough notebook, and getting online with the Orange SIM was easy. We arent sure we like the idea of being tethered to one provider or one notebook for two years, though. Hewlett Packard - 6730b on Orange Business Everywhere price Buy...
0%
alphr.com
Updated:
2014-01-03 13:41:40
Next to the chrome-effect splendour of the HP DV7, the 6730b looks more than a little understated. But, compared to the average business laptop, the HP is cut from a rather classier cloth. The wide, silver lid is complemented by a two-tone interior com...
Bottom line It's business as usual for the HP Compaq 6730b, but despite a fine overall performance it just falls short of excellence...
83%
trustedreviews.com
Updated:
2014-01-03 13:41:40
With the notable exception of the Dell Latitude E6400 , business notebooks tend to be slightly boring. Unlike consumer notebooks, the emphasis is on substance over style - which is of course is a good thing, just not very exciting. However, when you're ge...
80%
alphr.com
Updated:
2014-01-03 13:41:40
There's no mistaking this is a laptop designed for business use. Sensible grey-black styling with just a hint of corporate chic; a screen with a matte anti-glare finish rather than a glossy video-orientated affair; and a fingerprint reader to complemen...
Bottom line On the face of it the price isn't competitive, but the 6730b is a tempting business machine even so...
83%
goodgearguide.com.au
Updated:
2014-01-03 13:41:40
The HP Compaq 6730b is a sub-$1500 notebook designed for use in the office. With its easy-to-use keyboard and good range of expansion ports, this laptop is well worth considering as a relatively cheap desktop replacement.The 6730b will appeal to business users...
Good Performs considering its price, very long battery life, screen is not highly reflective, wide variety of expansion ports...
Bad Heavy, small hard drive...
Bottom line The HP Compaq 6730b is a good value laptop with an excellent battery life and relatively wide selection of expansion ports. Although it sports a small hard drive and is quite heavy for a 15.4in notebook, the positives outweigh the negatives...
85%
Zdnet.com.au
Updated:
2014-01-03 13:41:40
The HP Compaq 6730b is a reasonable but uninteresting business notebook. Unfortunately the competition — and even HP — are offering much better systems at a comparative or lower price. DesignBusiness notebooks are generally a bland, black on gray affai...
Good Matte display, Centrino 2, Large comfortable keyboard, Fingerprint reader...
Bad No 64bit Windows available as preinstall, No discrete graphics card available, Not very customisable, Poor battery life, Low resolution display...
Bottom line The HP 6730b is an uninteresting and overpriced business laptop with poor battery life.
58%
toptenreviews.com
Updated:
2014-01-03 13:41:40
Convenience and versatility are among the best reasons to look for a laptop computer. Today’s best units can essentially replace the standard desktop computer for most needs yet are truly portable. The HP Compaq 6730b is among the best small laptops av...
Good A 15.4inch screen size makes viewing webpages and documents for long periods of time much easier with less eye strain...
Bad The processor is adequate but we would prefer an upgrade.
Bottom line With a long battery life and decent power, the HP Compaq 6730b is ideal for those frequently on the road...
88%
insidehw.com
Updated:
2014-01-03 13:41:40
It seems that difference between “B” and “S” series of HP notebooks was never more distinctive then in recent period at least when it comes to quilt quality. HP Compaq 6735s didn’t impress us but HP 6730b is worthy to represent its famous manufacturer...
Bottom line Our impressions of HP Compaq 6730b are very favorable. Since it isn’t small and light it is suited for an office table more than to be carried around. HP reliability and quality build are guarantees that with HP Compaq 6730b you won’t be disap...
0%
notebookcheck.net
Updated:
2014-01-03 13:41:40
Compaq notebooks designed for business use (indicated by b) are valued around the world and particularly in Central Europe. Users especially appreciate their battery life and the durability of their case. Thereby models with Intel CPU are traditiona...
Good Solid Case, Userfriendly keyboard, Matte WSXGAscreen, Quiet operation, Pretty good battery runtime, Relatively light...
Bad The software part of the laptop is at least not perfect, Quality of materials could be better, Chassis gets hot...
Bottom line Although consumer laptops from HP, the leading manufacturer of portable computers, are more popular than its business laptops, the later are still an important part of HP's success and better than those designed for end-users.The case of the HP 6730b is s...
0%
crn.com
Updated:
2014-01-03 13:41:40
We havent had the opportunity to review many HP notebooks this year -- even as Hewlett-Packards competitors have been aggressively bringing new and innovative systems to market almost monthly. So when we received an HP Compaq 6730b to take a look at...
0%
Geek.com
Updated:
2014-01-03 13:41:40
When it comes to notebook computers we tend to be obsessed with what’s cutting edge. Whether it’s the smallest, lightest, most powerful, or longest running, it is easy to focus on the exceptions, not the standard systems that get most people through th...
0%
computershopper.com
Updated:
2014-01-03 13:41:40
No one will mistake the HP Compaq 6730b for anything other than what it is: A buttoned-down business notebook. Not that theres anything wrong with that. The system runs circles around lower-end models, secures data using fingerprint recogn...
Good Decent overall performer; excellent battery life; lets you access Outlook data without booting; smudge-proof lid...
Bad Pricey; smallish hard drive; underpowered integrated graphics; narrow viewing angle on display...
72%