location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loxit 8556 laptop case 20" Briefcase Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loxit Check ‘Loxit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8556
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8556
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Loxit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loxit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Loxit 8556 laptop case 20" Briefcase Silver :
The short editorial description of Loxit 8556 laptop case 20" Briefcase Silver

Laptop shelf for Hi-Lo 500/Wall Lift 750
More>>>
Short summary description Loxit 8556 laptop case 20" Briefcase Silver:
This short summary of the Loxit 8556 laptop case 20" Briefcase Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Loxit 8556, Briefcase, 20", 13.2 lbs (6 kg)

Long summary description Loxit 8556 laptop case 20" Briefcase Silver:
This is an auto-generated long summary of Loxit 8556 laptop case 20" Briefcase Silver based on the first three specs of the first five spec groups.

Loxit 8556. Case type: Briefcase, Maximum screen size: 20". Weight: 13.2 lbs (6 kg)

Brand Image Article code product Stock Price from
Loxit

Loxit 6025 laptop case 20" Trolley case Gray
(show image)
6025 6025 0.00
(excl. VAT)
0 (incl. VAT)
Loxit

Loxit 6020 laptop case 20" Trolley case Gray
(show image)
6020 6020 0.00
(excl. VAT)
0 (incl. VAT)
Loxit

Loxit 6040 laptop case 20" Trolley case Gray
(show image)
6040 6040 0.00
(excl. VAT)
0 (incl. VAT)
Loxit

Loxit 6030 laptop case 20" Trolley case Gray
(show image)
6030 6030 0.00
(excl. VAT)
0 (incl. VAT)