HP logo

HP EliteBook 2530p Notebook PC

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
64198
Info modified on:
16 Apr 2024, 11:39:39
Guarantee:
3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 2530p Notebook PC:

HP EliteBook 2530p Notebook PC

HP EliteBook 2530p Notebook PC:

Lighten your workload. With a starting weight of just 1.45 kg 1, the stylish HP EliteBook 2530p is HP’s smallest and lightest Business Notebook PC and comes with all the features to keep you going without weighing you down.

• Sophisticated design that passes MIL-STD 810F testing. Designed with the finest materials that offer the perfect blend of minimalist design and maximum durability to meet the military standards (MIL-STD 810F) 2 for high/low temperatures and dust.




• Intel® Centrino® 2 with vPro™ capable 3,4 with ULV or LV processors. With Intel® Centrino® 2 with vPro™ technology utilizing Ultra Low Voltage(ULV) or Low Voltage(LV) processors you can remotely monitor, diagnose and repair PCs over the network


• Choice of 4,6 cm (1.8”), 6,4 cm (2.5”) SATA hard drive or SSD. The lightweight 4,6 cm (1.8") HDD allows room for an integrated optical drive 4. With 6,4 cm (2.5") HDD you get higher performance. And the SSD provides faster access, longer battery run time and more durability.


• Enjoy wireless in more places. Whether you’re across the street or across the country, integrated HP Mobile Broadband (with flexibility to be added at a later date), Wi-Fi CERTIFIED™ WLAN 5 and Bluetooth® help you stay connected in more places


1 Weight will vary by configuration

2 Testing was not intended to demonstrate fitness for DOD contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions

3 Some functionality of Intel Centrino Pro and Intel vPro, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Centrino Pro and vPro technologies is dependant on 3rd party software providers. Compatibility of this generation of Centrino Pro and vPro technology-based hardware with future "virtual appliances" and Microsoft Windows Vista operating system is to be determined

4 Sold separately or purchased as an optional feature

5 WiFi access point and Internet service required and not included. Availability of public wireless access points limited

Short summary description HP EliteBook 2530p Notebook PC:

HP EliteBook 2530p Notebook PC, QWERTY

Long summary description HP EliteBook 2530p Notebook PC:

HP EliteBook 2530p Notebook PC. Keyboard layout: QWERTY

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.