location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 725-10196 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
725-10196
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
725-10196
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:43:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 725-10196 projector lamp 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: DELL
Long product name DELL 725-10196 projector lamp 200 W :
The short editorial description of DELL 725-10196 projector lamp 200 W

Replacement Lamp f/ Dell 1410X
More>>>
DELL 725-10196 projector lamp 200 W:
The official marketing text of DELL 725-10196 projector lamp 200 W as supplied by the manufacturer

You never know when your projector's lamp might fail, so it's smart to carry a back-up on business trips or keep a spare one at the presentation facility. This replacement lamp from Dell™ is a life-saver, if your projector's bulb burns out. This durable lamp will give you approximately 3000 hours of excellent, crisp and clear brightness. This product has been tested and validated on Dell™ systems. It is supported by Dell Technical Support when used with a Dell projector.

Short summary description DELL 725-10196 projector lamp 200 W:
This short summary of the DELL 725-10196 projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 725-10196, 200 W, 3000 h, DELL, 1410X

Long summary description DELL 725-10196 projector lamp 200 W:
This is an auto-generated long summary of DELL 725-10196 projector lamp 200 W based on the first three specs of the first five spec groups.

DELL 725-10196. Bulb power: 200 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 4000 h, Brand compatibility: DELL, Compatibility: 1410X

Features
Brand compatibility *
DELL
Compatibility *
1410X
Service life of lamp
3000 h
Features
Bulb power *
200 W
Service life of lamp (economic mode)
4000 h
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL772 projector lamp 200 W
(show image)
GL772 GL772 0.00
(excl. VAT)
0 (incl. VAT)
DELL 725-10003 projector lamp 156 W DELL 725-10003 projector lamp 156 W
(show image)
725-10003 725-10003
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)