location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 59227 wire connector RJ-45 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tool-free RJ45 Network Plug CAT 6A UTP Unshielded
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59227 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849592270
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instruction Manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 59227 wire connector RJ-45 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45 plug is suitable for round cable with a flexible or rigid inner conductor (AWG 22 - AWG 26)
  • - Cable reducer allows for connecting 3 different cable sizes (Ø 5.2 mm/6.4 mm/7.5 mm) to the Ethernet connector
  • - CAT 6A plug with 3μ gold-plated contacts for a perfect transmission of electrical or optical signals
  • - Tool-free assembly by simply pressing down the connector housing
  • - Kink protection on the Ethernet plug perfectly protects the Ethernet cable from breakage
  • - RJ45 connector with colour-coded cable contacts according to EIA/TIA 568
  • - Unshielded RJ45 connector is suitable for Gigabit Ethernet applications
Long product name Goobay 59227 wire connector RJ-45 White :
The short editorial description of Goobay 59227 wire connector RJ-45 White

Tool-free RJ45 Network Plug CAT 6A UTP Unshielded
More>>>
Short summary description Goobay 59227 wire connector RJ-45 White:
This short summary of the Goobay 59227 wire connector RJ-45 White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 59227, RJ-45, White, Male, Straight, Plastic, Cat6a

Long summary description Goobay 59227 wire connector RJ-45 White:
This is an auto-generated long summary of Goobay 59227 wire connector RJ-45 White based on the first three specs of the first five spec groups.

Goobay 59227. Connector(s): RJ-45, Product color: White, Connector gender: Male. Weight: 0.406 oz (11.5 g), Width: 0.591" (15 mm), Depth: 2.09" (53 mm). Quantity per pack: 1 pc(s). Package type: Polybag