location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8085DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8085DN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 15:48:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Color scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB NEC 300 MHz
  • - 37.7 lbs (17.1 kg)
Guarantee: 3 years
Long product name Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm :
The short editorial description of Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm

3 in 1, 32ppm Black, 1200 x 1200 dpi, 250-Sheet, LCD Display, 56 dB, 64MB, USB 2.0, Ethernet, Parallel
More>>>
Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
The official marketing text of Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer

Laser Multi-Function Copier for your Business or Small Workgroup
The DCP-8085DN produces high-quality monochrome laser output with fast print and copy speeds of up to 32ppm. It features full duplex capability with automatic two-sided print/copy/scan, built-in networking, a legal-size document glass and a 50-page capacity auto document feeder. It also offers an adjustable 250-sheet capacity paper tray and a 50-sheet capacity multi-purpose tray for printing custom paper sizes and letterhead. A USB Direct Interface allows you to print from or scan to your USB flash memory drive.
Main Features

- Fast, high-quality copying and printing. Quickly copy and print documents at up to 32 pages per minute. Produce professional-looking documents at up to 1200 x 1200 dpi.
- Full automatic duplex (2-sided) capability. Copy or scan‡ both sides of an original document to either print or store the scan as two single-sided pages or as a single two-sided page. Or, you can copy or scan two single-sided documents and produce a copy or store a scan as a single two-sided page.
- Convenient USB Direct Interface. Print PDF or JPEG files from or scan PDF or JPEG files to your USB flash memory drive.
- Large, expandable paper capacity. Features an adjustable, 250-sheet capacity paper tray for up to legal size paper, and 50-sheet capacity multi-purpose tray for printing custom paper sizes. An optional 2nd 250-sheet paper tray is also available to increase your total paper capacity to 550 sheets.
- 50-page capacity auto document feeder. A quick and easy way to copy or scan multi-page documents.
- Legal-size document glass. Ample room for placing documents on the platen for scanning or copying up to legal-size documents.
- Flexibility connectivity. Offers an Ethernet network interface for sharing on your network and Hi-Speed USB 2.0 and Parallel interfaces for local connectivity.
- Multi-copying. Make up to 99 copies at a time and even sort them into groups.
- Reduce/enlarge copies. Original documents can be reduced or enlarged from 25 – 400% in 1% increments.
* Worry-free printing & copying. Backed by a 3 year limited warranty (2 year exchange, 1 year depot)
* Brother® iPrint&Scan. Free app download for wireless printing (JPEG images) from and scanning to your Android™ Smartphone.

Short summary description Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8085DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Brother DCP-8085DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Time to first copy (black, normal)
10.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 9, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, File, FTP, Image, OCR, USB
Image formats supported
EXIF, JPG, TIF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Page description languages
BR-Script 3, Epson FX, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Labels, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
2.75 - 8.5" (69.8 - 216 mm)
Custom media length
4.57 - 16" (116 - 406.4 mm)
Paper tray media weight
60 - 105 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Parallel ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Memory slots
1
Card reader integrated
No
Internal memory *
64 MB
Processor family
NEC
Processor frequency
300 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3"
Touchscreen
No
Display number of lines
5 lines
Display number of characters
22
Power
Power consumption (average operating)
680 W
Power consumption (PowerSave)
16 W
Power consumption (standby)
85 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32.5 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
37.7 lbs (17.1 kg)
Packaging data
Package weight
0.769 oz (21.8 g)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
20.9 x 17.8 x 18.7" (531 x 451 x 475 mm)
PictBridge
Yes
Maximum scan area (ADF)
8.5 x 14" (216 x 356 mm)
Minimum scan area (ADF)
5.83 x 5.83" (148 x 148 mm)
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Scan
Package dimensions (WxDxH)
24.7 x 22.3 x 22.6" (628 x 567 x 575 mm)
Scan speed
3.03 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:40:10
Uk has collected 3 expert reviews for Brother DCP-8085DN multifunction printer Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-25 20:40:10
The DCP-8085DN is easy to use and produced high quality results in all our tests. It did well in our graphical print tests and produced stunning looking business documents, although font sizes under 8pt looked a little spidery. This MFP is fast, easy t...
83%
expertreviews.co.uk
Updated:
2011-09-25 20:40:10
Verdict: This expensive, but very capable, business MFP does everything youll need. A good buy if youre upgrading your small or home office. With an automatic duplexer, a 50-page automatic document feeder (ADF) and a quoted print speed of 30ppm, B...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)