location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-R SL 25GB 4x Colour 3pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43716
Category:
These are blank Blu-Ray Discs (BDs) onto which you can store data e.g. films.
Blank Blu-Ray Discs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s) :
The short editorial description of Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s)

BD-R SL 25GB 4x Colour 3 Pack Slim Case
More>>>
Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s):
The official marketing text of Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s) as supplied by the manufacturer

The advent of Blu-ray technology has led to the introduction of high capacity storage discs to meet the demand cause by the rapid growth of high definition television (HDTV).

Blu-ray discs get their name from blue laser technology. The shorter wavelength of the laser is the reason it is blue in colour. The blue laser has a wavelength of 405nm compared with the wavelength of 650nm for DVD which utilises red laser technology. The benefit of having a blue laser with a shorter wavelength means it is possible to write smaller data pits and therefore vastly increase the amount of data on the disc.

Blu-ray discs offer 3 to 5 times the storage capacity of a standard recordable DVD disc, enabling the recording, rewriting and playback of high definition video (HD).

For use only in drives or recorders that support 25GB/50GB Blu-ray Discs without cartridge.

This is a recordable disc with 25GB capacity compliant with Blu-ray Disc Alliance specifications.
Laser Wavelength: 405nm.
Hard Coat protective layer.
Extremely long archival life.
Excellent playback performance.
BD-R is for use in BD writers and recorders.

Non-printable discs can be written on with a CD/DVD marker pen.

Short summary description Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s):
This short summary of the Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim D-R SL 25GB 4x Colour 3pk, 25 GB, BD-R, Slimcase, 3 pc(s)

Long summary description Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s):
This is an auto-generated long summary of Verbatim D-R SL 25GB 4x Colour 3pk BD-R 3 pc(s) based on the first three specs of the first five spec groups.

Verbatim D-R SL 25GB 4x Colour 3pk. Type: BD-R, Native capacity: 25 GB, Recording laser wavelength: 405 nm. BD-R read speed: 4x. Quantity per pack: 3 pc(s), Package type: Slimcase

Features
Type *
BD-R
Native capacity *
25 GB
Recording laser wavelength
405 nm
Reading speed
BD-R read speed
4x
Packaging data
Quantity per pack *
3 pc(s)
Package type
Slimcase
Brand Image Article code product Stock Price from
Verbatim BD-R DL 50GB 2x Printable 25pk 25 pc(s) Verbatim BD-R DL 50GB 2x Printable 25pk 25 pc(s)
(show image)
43722 BD-R DL 50GB 2x Printable 25pk 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim BD-R SL 25GB 4x 10pk 10 pc(s) Verbatim BD-R SL 25GB 4x 10pk 10 pc(s)
(show image)
43721 BD-R SL 25GB 4x 10pk 0.00
(excl. VAT)
0 (incl. VAT)