location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts toolbar wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-WTB100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442422
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 04:00:53
The date of the most recent change of the data-sheet in Icecat's system
FPMA-WTB100_Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-WTB100 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 22 lbs (10 kg)
  • - Minimum screen size: 10" Maximum screen size: 24"
  • - Number of displays supported: 3
  • - Mounting type: Wall
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Aluminum Silver
Guarantee: 5 year
Long product name Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver :
The short editorial description of Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver

Neomounts Wall Mount Toolbar for up to three 10-24" monitor screens - Silver
More>>>
Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver:
The official marketing text of Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver as supplied by the manufacturer

With the Neomounts FPMA-WTB100 toolbar wall rail, you can install up to 3 screens from 10-24" and maximum 10 kg per screen to the wall. On the 130 cm wide toolbar, screens can easily be moved from left to right, utilizing the full functionality of the screens. The toolbar wall rail is supplied without monitor bracket; these should be ordered separately. Each screen requires one bracket.

There are various monitor brackets available that can be combined with the FPMA-WTB100 toolbar wall mount:
* The FPMA-DTBW100 monitor bracket is 8 cm deep and can both tilt and rotate. Its maximum capacity is 8 kg.
* The FPMA-DTBW200 monitor bracket is 12 cm deep and features a tilt, rotate and swivel option. The maximum capacity of this bracket is 10 kg.

Both monitor brackets are suitable for screens with a VESA hole pattern of 75x75 and 100x100 mm. FPMA-WTB100 toolbar wall mount features cable clips so cables can be easily and neatly routed.

Short summary description Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver:
This short summary of the Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-WTB100, 22 lbs (10 kg), 10", 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver:
This is an auto-generated long summary of Neomounts FPMA-WTB100 monitor mount / stand 24" Wall Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-WTB100. Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 10", Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Product color: Silver

Mounting
Minimum screen size *
10"
Maximum weight capacity *
22 lbs (10 kg)
Maximum screen size *
24"
Mounting type *
Wall
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75 mm
Number of displays supported *
3
Distance to the wall (max)
2.56" (6.5 cm)
Ergonomics
Depth adjustment range
0 - 2.56" (0 - 65 mm)
Design
Housing material
Aluminum
Product color *
Silver
Weight & dimensions
Width
51.2" (1300 mm)
Depth
2.56" (65 mm)
Packaging data
Package width
54.7" (1390 mm)
Package depth
4.72" (120 mm)
Package height
4.33" (110 mm)
Package net weight
6.17 lbs (2.8 kg)
Other features
Width adjustment range
0 - 51.2" (0 - 1300 mm)
Logistics data
Master (outer) case width
54.7" (1390 mm)
Master (outer) case length
4.72" (120 mm)
Master (outer) case height
4.33" (110 mm)
Master (outer) case weight
6.17 lbs (2.8 kg)
Quantity per master (outer) case
1 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
6.17 lbs (2.8 kg)
Harmonized System (HS) code
83025000
Quantity per EUR-pallet
58 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-DTBW200 monitor mount / stand 30" Desk Gray Neomounts FPMA-DTBW200 monitor mount / stand 30" Desk Gray
(show image)
FPMA-DTBW200 Neomounts toolbar mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)