location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1210-16 network switch Managed L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1210-16
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1210-16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069332227 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2022 20:47:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DGS-1210-16 network switch Managed L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 12
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
Long product name D-Link DGS-1210-16 network switch Managed L2 Black :
The short editorial description of D-Link DGS-1210-16 network switch Managed L2 Black

16-port Gigabit Smart Switch, including 4 Combo SFP ports
More>>>
D-Link DGS-1210-16 network switch Managed L2 Black:
The official marketing text of D-Link DGS-1210-16 network switch Managed L2 Black as supplied by the manufacturer

The DGS-1210-16 is part of D-Link’s 3rd generation of Web Smart Switches that integrates advanced management and security functions for performance and scalability.
Featuring an innovative fanless design that ensures quiet operation and a longer life span, the DGS-1210-16 provides a complete and affordable solution for small and medium businesses (SMB).

Seamless Integration
The DGS-1210-16 includes 16 10/100/1000 Mbps ports capable of connecting to existing Cat.5 twisted-pair cables.
Additionally, the last four ports of the DGS-1210 Series combine SFP and copper connectivity into one port and therefore provide a flexible solution for server connections via fiber interface. Using the default presets, the administrator can quickly set up the switch without worrying about reconfiguring any settings and providing easy access for the user.

Extensive Layer 2 Features
Equipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. Cable Diagnostics is designed for network administrators to quickly examine the quality of the copper cables and also determine the type of cable error.

QoS & bandwidth control
The switch is perfect for deployment in a VoIP environment, as it supports Auto Voice VLAN and Differentiated Services Code Point (DSCP) QoS for VoIP application. Auto Voice VLAN will automatically place voice traffic from an IP phone to an assigned VLAN and by doing so enhance the VoIP service. With a higher priority and individual VLAN, this feature guarantees the quality and security of VoIP traffic. DSCP marks parts of an IP packet, enabling different levels of service to be assigned for network traffic.
With Bandwidth Control, the network administrator can reserve bandwidth for important functions that require a larger bandwidth or might have high priority.

Secure your Network
D-Link’s unique Safeguard Engine function protects the switch against traffic flooding caused by virus attacks. The switch also supports 802.1X port-based authentication, allowing the network to be authenticated through an external RADIUS server.
In addition, the Access Control List (ACL) feature enhances network security and helps to protect the internal IT network. The DGS-1210-16 includes ARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames on a LAN, modify traffic,
or bring traffic to a halt altogether by sending fake ARP messages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorised IP assignment.

Versatile Management
The DGS-1210-16 provides a SmartConsole utility and a web-based management interface that enables administrators to remotely control their network down to the port level. The SmartConsole easily allows customers to discover multiple D-Link Web Smart Switches within the same L2 network segment.
With this utility, users do not need to change the IP address of their PC and it also provides an easy initial setting of the Smart Switches. Switches within the same L2 network segment that are connected to the user’s PC are displayed on screen for instant access.
This allows extensive switch configuration settings and basic configuration of discovered devices such as password changes and firmware upgrades.
The DGS-1210 Series also supports D-View 6.0, D-Link’s own Network Management System, and Compact Command Line Interface (CLI) through Telnet.
CLI management of the switches is possible via Telnet. This makes the adjustment of basic settings like password changes or firmware and configuration file uploads possible.

D-Link Green
The DGS-1210-16 implements D-Link Green, an innovative concept that provides energy savings whitout sacrificing operational performance or functionality.
The switch reacts when devices attached to it are turned off, by placing the corresponding port in a standby mode that requires less power. It also automatically detects the length of connected cables, which allows it to cut power usage on shorter cable connections up to 20 m.
D-Link Green certification ensures that the switch complies with the RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment) directives. RoHS restrict the use of specific hazardous materials during the manufacture of electrical and electronic goods, while WEEE applies standards for proper disposal and recyclable packaging to help reduce wastage.

-Third generation design, with improved management and security functions.
-Fanless design ideal for use in open offices.
-Power-saving D-Link Green technology now in its 2nd generation.
-Solid security with 802.1X authentication and IP/MAC based Access Control Lists (ACL).
-Malicious traffic and performance degradation prevention with D-Link Safeguard Engine™.
-Auto Voice VLAN for the automatic prioritisation of digital voice traffic.
-Quality of service (QoS) and bandwidth control (down to 64 kbps).
-High Reliability with Loopback Detection (LBD) and cable diagnostics.
-Simple Web based management.
-SmartConsole utility for the joint management of several switches.

Short summary description D-Link DGS-1210-16 network switch Managed L2 Black:
This short summary of the D-Link DGS-1210-16 network switch Managed L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1210-16, Managed, L2, Full duplex, Rack mounting

Long summary description D-Link DGS-1210-16 network switch Managed L2 Black:
This is an auto-generated long summary of D-Link DGS-1210-16 network switch Managed L2 Black based on the first three specs of the first five spec groups.

D-Link DGS-1210-16. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
1213 MIB II, 1493 Bridge MIB, 1907 SNMP v2 MIB, 1215 Trap Convention MIB, 2233 Interface Group MIB, D-Link Private MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
12
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
Number of VLANs
256
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.5 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
No
Product color
Black
Safety
cUL, LVD
Performance
Mean time between failures (MTBF)
799491 h
Technical details
Shipping (inner) case height
15.2" (38.6 cm)
Technical details
Shipping (inner) case width
13.6" (34.6 cm)
Shipping (inner) case length
15" (38.2 cm)
Shipping (inner) case net weight
33.1 lbs (15 kg)
Quantity per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
982.6 lbs (445.7 kg)
Number of cartons per pallet (air)
27 pc(s)
Quantity per pallet (air)
135 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
50.9" (129.3 cm)
Pallet gross weight (sea)
1610.3 lbs (730.4 kg)
Number of cartons per pallet (sea)
45 pc(s)
Quantity per pallet (sea)
225 pc(s)
Pallet height (sea)
81.1" (2.06 m)
Shipping (inner) case weight
34.8 lbs (15.8 kg)
Power
Input voltage
100 - 240 V
Power consumption (typical)
17.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
59.23 BTU/h
Weight & dimensions
Weight
6.33 lbs (2.87 kg)
Packaging data
Package width
14.1" (357 mm)
Package depth
13" (331 mm)
Package height
2.83" (72 mm)
Package weight
6.61 lbs (3 kg)
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
17.3 x 8.27 x 1.73" (440 x 210 x 44 mm)
Connectivity technology
Wired
Packet transfer speed
23.8 Mpps
Electromagnetic emissions
FCC Class A, CE Class A, IC Class A, VCCI Class A, C-Tick
Performance management
Telnet, SNMP, SNTP
Connectivity LEDs
Yes
Input frequency
50/60 Hz
Brand Image Article code product Stock Price from
D-Link DGS-1210-48 network switch Managed L2 Black D-Link DGS-1210-48 network switch Managed L2 Black
(show image)
DGS-1210-48 DGS-1210-48 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
DGS-1210-24 DGS-1210-24 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1210-52 network switch Managed L2 1U Black D-Link DES-1210-52 network switch Managed L2 1U Black
(show image)
DES-1210-52 DES-1210-52 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1210-28 network switch Managed L2 1U Black D-Link DES-1210-28 network switch Managed L2 1U Black
(show image)
DES-1210-28 DES-1210-28 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)