location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline Cellular Line Charger Mobile phone Black Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cellular Line Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHARK750 show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline Cellular Line Charger Mobile phone Black Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Black
  • - 110/240 V
Long product name Cellularline Cellular Line Charger Mobile phone Black Indoor :
The short editorial description of Cellularline Cellular Line Charger Mobile phone Black Indoor

ACHARK750, Travel charger with automatic rewindable cable
More>>>
Cellularline Cellular Line Charger Mobile phone Black Indoor:
The official marketing text of Cellularline Cellular Line Charger Mobile phone Black Indoor as supplied by the manufacturer

- Rewindable, retracting cable
- Automatic rewinding button
- Input: automatic adaptor for 110 to 240v sockets
- Output: specific to each phone
- Electronic protection circuit for battery and phone
- Circuit to optimise charging times and battery protection
- Width: 36mm max. with optimised thickness making it easier to plug into multiple sockets
- Weight: 63g

Cellular Line Roller Charger is the first real travel battery charger in the world with a completely retractable cable. The automatic rewind system allows you to retract the cable completely until it disappears, by the simple touch of a button. Once rewound, Roller Charger takes up less space than any other traditional battery charger and means that you’re finally free from annoying tangled cables

Short summary description Cellularline Cellular Line Charger Mobile phone Black Indoor:
This short summary of the Cellularline Cellular Line Charger Mobile phone Black Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline Cellular Line Charger, Indoor, Black

Long summary description Cellularline Cellular Line Charger Mobile phone Black Indoor:
This is an auto-generated long summary of Cellularline Cellular Line Charger Mobile phone Black Indoor based on the first three specs of the first five spec groups.

Cellularline Cellular Line Charger. Charger type: Indoor, Charger compatibility: Mobile phone. Input voltage: 110/240 V. Product color: Black

Performance
Charger compatibility *
Mobile phone
Charger type *
Indoor
Performance
Compatibility
Sony Ericsson K750i Sony Ericsson D750i Sony Ericsson J100i Sony Ericsson J230i Sony Ericsson K200i Sony Ericsson K220i Sony Ericsson K310i Sony Ericsson K550i Sony Ericsson K610i Sony Ericsson K800i Sony Ericsson K850i Sony Ericsson M600i Sony Ericsson P1i Sony Ericsson P990i Sony Ericsson S500i Sony Ericsson T650i Sony Ericsson V630i Sony Ericsson W300i Sony Ericsson W600i Sony Ericsson W710i Sony Ericsson W800i Sony Ericsson W810i Sony Ericsson W850i Sony Ericsson W880i Sony Ericsson W900i Sony Ericsson W910i Sony Ericsson W950i Sony Ericsson Z250i Sony Ericsson Z310i Sony Ericsson Z320i Sony Ericsson Z520i Sony Ericsson Z530i Sony Ericsson Z550i Sony Ericsson Z610i
Design
Product color *
Black
Power
Input voltage
110/240 V
Brand Image Article code product Stock Price from
Cellularline ACHARV200 mobile device charger Mobile phone Indoor Cellularline ACHARV200 mobile device charger Mobile phone Indoor
(show image)
ACHARV200 ACHARV200 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor
(show image)
ACHARLGW7000 ACHARLGW7000 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARLGKG800 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARV3 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARSGHZ560 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)