Samsung logo

Samsung CLP-670ND laser printer Color 9600 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135086
Info modified on:
21 Oct 2022, 10:14:32
Long product name Samsung CLP-670ND laser printer Color 9600 x 600 DPI A4:

CLP-670ND - 9600 x 600 dpi, 24 ppm, 256MB, USB 2.0, Ethernet

Samsung CLP-670ND laser printer Color 9600 x 600 DPI A4:

SAMSUNG’s focus on high specification and quality colour prints has shaped the development of this compact and durable printer range.
When your business demands high levels of performance - without the large price tag - the SAMSUNG CLP-670ND is an ideal option.
The SAMSUNG CLP-670ND offers consistently outstanding colour prints and minimises operational costs.

Enhanced Specification
With a 700MHz CPU and a generous 256MB standard memory, the SAMSUNG CLP-670ND range makes print jobs easy to process, store and handle. The added features and processing power mean it’s suitable for the most demanding office environment.

SAMSUNG’s Real-Time Calibration Technology
SAMSUNG’s Real-Time Calibration Technology ensures documents are printed to a consistently high colour quality. However, when dealing with important documents that require special attention, users can choose to manually define the colour quality that will appear on their documents.

The enhanced CTD (Color Toner Density) sensorensures colour output is always clear, sharp and professional.

Blue Compass Navigation
SAMSUNG’s unique Blue Compass Navigation is easy to learn and even easier to use, so you can be more productive, more quickly. The navigation array gives you instant access to all the different print functions and controls. Simple, intuitive menus and buttons add to the savings in training and troubleshooting time. User-friendly GUI screens make operations quick and easy, and printer control panels have everything covered, including job status, toner level, paper jam, paper empty and cover open alerts.

Smooth Network Integration
Conveniently network ready the SAMSUNG CLP-670ND is easy to integrate into your IT infrastructure right from the box. They also include support for the next generation Internet protocol (IPv6), giving you assured integration capability with IT networks of the future.

Paper Handling
Storage of 250 sheets of paper at one time as well as 100 sheet Multipurpose Tray. This means less time is spent filling paper trays and with the variety of available paper formats – from A6 to Legal – you’re always ready to print.

Easy to Maintain
The SAMSUNG CLP-670ND offers a choice of consumables to meet your cash flow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. Optionally, low yield toner cartridges have the advantage of a lower initial outlay.

Short summary description Samsung CLP-670ND laser printer Color 9600 x 600 DPI A4:

Samsung CLP-670ND, Laser, Color, 9600 x 600 DPI, A4, 24 ppm, Duplex printing

Long summary description Samsung CLP-670ND laser printer Color 9600 x 600 DPI A4:

Samsung CLP-670ND. Print technology: Laser, Color. Maximum duty cycle: 80000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.