location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline PABELTDELUXE8 mobile phone case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PABELTDELUXE8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PABELTDELUXE8 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cellularline PABELTDELUXE8 mobile phone case Black :
The short editorial description of Cellularline PABELTDELUXE8 mobile phone case Black

PABELTDELUXE8, Leather case for mobile phones
More>>>
Cellularline PABELTDELUXE8 mobile phone case Black:
The official marketing text of Cellularline PABELTDELUXE8 mobile phone case Black as supplied by the manufacturer

- Eco-leather fabric

Short summary description Cellularline PABELTDELUXE8 mobile phone case Black:
This short summary of the Cellularline PABELTDELUXE8 mobile phone case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline PABELTDELUXE8, LG KE-850 Prada, KE-970 Shine, KG-800, KU-580 Choco; Motorola A 1200, KRZR K1, KRZR K3, RAZR V3,..., Black

Long summary description Cellularline PABELTDELUXE8 mobile phone case Black:
This is an auto-generated long summary of Cellularline PABELTDELUXE8 mobile phone case Black based on the first three specs of the first five spec groups.

Cellularline PABELTDELUXE8. Compatibility: LG KE-850 Prada, KE-970 Shine, KG-800, KU-580 Choco; Motorola A 1200, KRZR K1, KRZR K3, RAZR V3,..., Product color: Black

Features
Compatibility *
LG KE-850 Prada, KE-970 Shine, KG-800, KU-580 Choco; Motorola A 1200, KRZR K1, KRZR K3, RAZR V3, RAZR V6 maxx, RIZR Z3, W375; Nokia 2626, 5200, 5300, 6085, 6120, 6125, 6290, 6300, 7390, E 65, N 76; Sagem myX-8; Samsung SGH-C300, SGH-D800, SGH-D820, SGH-D830, SGH-D900, SGH-E250, SGH-E380, SGH-F300, SGH-U600, SGH-U700, SGH-Z510, SGH-Z540, SGH-Z560, SGH-ZV40; Sony Ericsson K310i, K550i, K610i, V630i, W850i, W880i, Z610i
Material *
Leather
Product color *
Black
Other features
Dimensions (WxDxH)
4.06 x 2.17 x 0.787" (103 x 55 x 20 mm)
Brand Image Article code product Stock Price from
Cellularline PABELTDELUXE1 mobile phone case Black Cellularline PABELTDELUXE1 mobile phone case Black
(show image)
PABELTDELUXE1 PABELTDELUXE1 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline PABELTDELUXE6 mobile phone case Black Cellularline PABELTDELUXE6 mobile phone case Black
(show image)
PABELTDELUXE6 PABELTDELUXE6 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline PABELTDELUXE2 mobile phone case Black Cellularline PABELTDELUXE2 mobile phone case Black
(show image)
PABELTDELUXE2 PABELTDELUXE2 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline 23880 mobile phone case Black Cellularline 23880 mobile phone case Black
(show image)
PABELTDELUXE4 23880 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline 23883 mobile phone case Black Cellularline 23883 mobile phone case Black
(show image)
PABELTDELUXE7 23883 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline 23879 mobile phone case Black Cellularline 23879 mobile phone case Black
(show image)
PABELTDELUXE3 23879 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Universal Leather Case mobile phone case Black Cellularline Cellular Line Universal Leather Case mobile phone case Black
(show image)
PABELTDELUXE5 Cellular Line Universal Leather Case 0.00
(excl. VAT)
0 (incl. VAT)