OKI logo

OKI MB460 Laser A4 2400 x 600 DPI 28 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47077
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name OKI MB460 Laser A4 2400 x 600 DPI 28 ppm:

MB460 MB460, 28ppm, 2400x600dpi, 64MB, USB 2.0, 10/100 Base-TX, 17000g, White

Short summary description OKI MB460 Laser A4 2400 x 600 DPI 28 ppm:

OKI MB460, Laser, 2400 x 600 DPI, Mono copying, Color scanning, A4

Long summary description OKI MB460 Laser A4 2400 x 600 DPI 28 ppm:

OKI MB460. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.