location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DuraClip Original 60 A4 Anthracite Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
220957 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546209166 show
Category:
Covers, usually made of paper or card, used on the top of reports to protect them and sometimes to make them more visually appealing.
Report Covers Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray :
The short editorial description of Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray

DuraClip Original 60 A4 Anthracite Grey
More>>>
Short summary description Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray:
This short summary of the Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Durable DuraClip Original 60 A4 Anthracite Grey, Gray, PVC, A4, 8.62" (219 mm), 12.2" (310 mm)

Long summary description Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray:
This is an auto-generated long summary of Durable DuraClip Original 60 A4 Anthracite Grey report cover PVC Gray based on the first three specs of the first five spec groups.

Durable DuraClip Original 60 A4 Anthracite Grey. Product color: Gray, Material: PVC, Format: A4. Width: 8.62" (219 mm), Height: 12.2" (310 mm)

Brand Image Article code product Stock Price from
Durable

Durable 220057 report cover PVC Anthracite, Gray
(show image)
220057 220057 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Duraclip 60 report cover PVC Red, Transparent
(show image)
220903 Duraclip 60 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Duraclip 60 report cover PVC Black, Transparent
(show image)
220901 Duraclip 60 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Duraclip 60 report cover PVC Light Blue, Transparent
(show image)
220906 Duraclip 60 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Duraclip 60 report cover PVC Transparent, White
(show image)
220902 Duraclip 60 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Duraclip 60 report cover PVC Blue, Transparent
(show image)
220907 Duraclip 60 0.00
(excl. VAT)
0 (incl. VAT)