location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline 25544 mobile phone spare part Battery Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25544
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25544 show
Show alternative article codes used in the online market place
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline 25544 mobile phone spare part Battery Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 900 mAh
  • - Black, Silver
Long product name Cellularline 25544 mobile phone spare part Battery Black, Silver :
The short editorial description of Cellularline 25544 mobile phone spare part Battery Black, Silver

Li-Ion Akku 900 mAh
More>>>
Cellularline 25544 mobile phone spare part Battery Black, Silver:
The official marketing text of Cellularline 25544 mobile phone spare part Battery Black, Silver as supplied by the manufacturer

- Component designed to guarantee maximum protection and safety for your mobile phone
- No memory effect: battery efficency guaranteed even without completing the charge-discharge cycle
- External design and colours blend with the compatible phone
- Construction quality, correct use and disposal assure respect for the environment

Short summary description Cellularline 25544 mobile phone spare part Battery Black, Silver:
This short summary of the Cellularline 25544 mobile phone spare part Battery Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline 25544, Battery, Black, Silver, Lithium-Ion (Li-Ion), 900 mAh, 3.6 V, Sony Ericsson D750i, J100i, J230i, K600i, K608i, K610IM, K750i, V630i, W600i, W710i, W800i, W810i

Long summary description Cellularline 25544 mobile phone spare part Battery Black, Silver:
This is an auto-generated long summary of Cellularline 25544 mobile phone spare part Battery Black, Silver based on the first three specs of the first five spec groups.

Cellularline 25544. Product type: Battery, Product color: Black, Silver, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Sony Ericsson D750i, J100i, J230i, K600i, K608i, K610IM, K750i, V630i, W600i, W710i, W800i, W810i

Features
Product type *
Battery
Product color
Black, Silver
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
900 mAh
Features
Battery voltage
3.6 V
Other features
Compatible products
Sony Ericsson D750i, J100i, J230i, K600i, K608i, K610IM, K750i, V630i, W600i, W710i, W800i, W810i
Brand Image Article code product Stock Price from
Cellularline Li-Ion Akku 900 mAh Cellularline Li-Ion Akku 900 mAh
(show image)
25062 Li-Ion Akku 900 mAh 0.00
(excl. VAT)
0 (incl. VAT)