location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 12.1" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate C202TMib PM 740 1.73GHz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TAD0E.074
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 12.1" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.1" 1024 x 600 pixels
  • - Intel® Pentium®
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 3.6 h
More>>>
Short summary description Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 12.1" 0.5 GB:
This short summary of the Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 12.1" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate C202TMib PM 740 1.73GHz, 12.1", 1024 x 600 pixels, 80 GB, 0.5 GB, 5.29 lbs (2.4 kg)

Long summary description Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 12.1" 0.5 GB:
This is an auto-generated long summary of Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 12.1" 0.5 GB based on the first three specs of the first five spec groups.

Acer TravelMate C202TMib PM 740 1.73GHz. Display diagonal: 12.1", Display resolution: 1024 x 600 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 5.29 lbs (2.4 kg)

Display
Display diagonal *
12.1"
Display resolution *
1024 x 600 pixels
Processor
Processor family *
Intel® Pentium®
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory
2 GB
Storage
Internal storage capacity *
80 GB
Graphics
Graphics card
GeForce Go 6200
Maximum graphics card memory
64 MB
Audio
Built-in microphone
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Software
Bundled software
Norton Anti-Virus, Adobe Reader, Acer Empowering Technology (eSetting/ePresentation/ePowerManagement/eRecovery/eDataSecurity/eLock/ePerformance), CyberLink PowerDVD, NTI CD-maker, Acer Launch Manager
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
3.6 h
Weight & dimensions
Weight
5.29 lbs (2.4 kg)
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
12.4 x 9.37 x 1.38" (315 x 238 x 35 mm)
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
4200 RPM
Storage drive type
ATA/100
Pointing device
Touchpad
Pre-installed software
Windows XP Tablet PC Edition
TV-out
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:34:37
Uk has collected 4 expert reviews for Acer TravelMate C202TMib PM 740 1.73GHz Intel® Pentium® 80 GB 30.7 cm (12.1") 0.5 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2016-11-14 18:34:36
An original and effective tablet design coupled with a solid specification make this a very welcome addition to the tablet PC We were a little underwhelmed by Acers C312XMi convertible tablet a couple of months ago, but with the C202TMi Acer once aga...
83%
zdnet.co.uk
Updated:
2016-11-14 18:34:37
This is a well-specified Tablet PC with a unique screen conversion mechanism thats likely to meet with mixed reactions. It performs well, but battery life could be a problem for some users.
Good Good performance, Robust hardware, Extra software for data and system security, Supplied with two batteries...
Bad Nonstandard screen conversion method may not appeal to all, Poor battery life with 3cell battery, No wrist rest, Expensive...
Bottom line This is a well-specified Tablet PC with a unique screen conversion mechanism thats likely to meet with mixed reactions. It performs well, but battery life could be a problem for some users...
73%
v3.co.uk
Updated:
2016-11-14 18:34:36
A simple to use tablet with a great layout...
60%