location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CMX Stingray 8GB Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CMX Check ‘CMX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stingray 8GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STINGRAY8GBR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9006955666026
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘CMX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CMX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CMX Stingray 8GB Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 8 GB
  • - LCD 1.8" 160 x 128 pixels
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - Equalizer
  • - Voice recording
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) 260 mAh
Guarantee: 2 Years
Long product name CMX Stingray 8GB Red :
The short editorial description of CMX Stingray 8GB Red

Stingray 8GB Red
More>>>
Short summary description CMX Stingray 8GB Red:
This short summary of the CMX Stingray 8GB Red data-sheet is auto-generated and uses the product title and the first six key specs.

CMX Stingray 8GB, 8 GB, LCD, 1.27 oz (36 g), Red

Long summary description CMX Stingray 8GB Red:
This is an auto-generated long summary of CMX Stingray 8GB Red based on the first three specs of the first five spec groups.

CMX Stingray 8GB. Total storage capacity: 8 GB. Display: LCD. Voice recording. Continuous audio playback time: 10 h. Weight: 1.27 oz (36 g). Product color: Red

Brand Image Article code product Stock Price from
CMX

CMX Stingray 4GB Blue
(show image)
STINGRAY4GBBLU Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 4GB White
(show image)
STINGRAY4GBW Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 4GB Red
(show image)
STINGRAY4GBR Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 2GB Red
(show image)
STINGRAY2GBR Stingray 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 8GB Black
(show image)
STINGRAY8GBB Stingray 8GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 4GB Black
(show image)
STINGRAY4GBB Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 2GB Black
(show image)
STINGRAY2GBB Stingray 2GB 0.00
(excl. VAT)
0 (incl. VAT)