Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Flash memory 4 GB
- - LCD 1.8" 160 x 128 pixels
- - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
- - Equalizer
- - Voice recording
- - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) 260 mAh
Guarantee:
2 Years
Long product name CMX Stingray 4GB Black
:
Stingray 4GB Black
The short editorial description of CMX Stingray 4GB Black
Stingray 4GB Black
More>>>
Short summary description CMX Stingray 4GB Black:
This short summary of the CMX Stingray 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.
CMX Stingray 4GB, 4 GB, LCD, 1.27 oz (36 g), Black
Long summary description CMX Stingray 4GB Black:
This is an auto-generated long summary of CMX Stingray 4GB Black based on the first three specs of the first five spec groups.
CMX Stingray 4GB. Total storage capacity: 4 GB. Display: LCD. Voice recording. Continuous audio playback time: 10 h. Weight: 1.27 oz (36 g). Product color: Black