location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 12.1" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé M750-13Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPM75E-0MD01LCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 12.1" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 12.1" 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Bluetooth
  • - 5 h
  • - Windows Vista Business
More>>>
Short summary description Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 12.1" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 12.1" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé M750-13Q, Intel® Core™2 Duo, 2.53 GHz, 12.1", 1280 x 800 pixels, 4 GB, 250 GB

Long summary description Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 12.1" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 12.1" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Toshiba Portégé M750-13Q. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 4.41 lbs (2 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:19:01
Uk has collected 10 expert reviews for Toshiba Portégé M750-13Q Intel® Core™2 Duo P8700 30.7 cm (12.1") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2014-06-21 12:19:01
Theres plenty to like about the Portégé M750-10K: its well-built, great to scribble notes on and has a reasonably fast processor. However, at just over £1,200 including VAT, its also pretty expensive, so you need to be absolutely sure youll make f...
0%
theregister.co.uk
Updated:
2014-06-21 12:19:01
Still alive yet often ridiculed, tablet PCs havent exactly had the easiest of times since their conception at the turn of the century. HP is attempting to breathe new life into the tablet by aiming its new TouchSmart TX2 at home users, but Toshibas P...
Bottom line At £1206 inc VAT, the Portégé M750-10K doesnt come cheap, and at this price we were hoping for a better chassis. If you want to save a bit of cash, the M750-10J variation costs the least at £976, but with an Intel T5870 processor and j...
70%
techradar.com
Updated:
2014-06-21 12:19:01
The Toshiba Portégé M750-10K (£1233 inc. VAT) doesnt stray too far from the notion of what a Tablet PC should be and is clearly a machine designed for the businessman. The first thing youll notice about this Tablet PC is how well made it is. The comp...
Good Robust design, Great battery life, Impressive performance...
Bad Screen quality could be better...
80%
zdnet.co.uk
Updated:
2014-06-21 12:19:01
The Portégé M750 is a solidly built convertible Tablet PC. We like the dual-mode (stylus/finger) touch-screen and a number of other design elements. However, its cumbersome to use in tablet mode, while graphics performance and battery life are disapp...
Good Touchscreen can be driven by stylus or finger, Solid build, Integrated webcam and fingerprint reader, Spare emergency stylus on base of casing...
Bad Cumbersome to use in Tablet PC mode, Moderate graphics performance, Poor battery life...
Bottom line The Portégé M750 is a solidly built convertible Tablet PC. We like the dual-mode (stylus/finger) touch-screen and a number of other design elements. However, its cumbersome to use in tablet mode, while graphics performance and battery life are disapp...
72%
mobiletechreview.com
Updated:
2014-06-21 12:19:01
The Portege series notebooks are the 12.1-inch ultra-light variety in Toshiba’s full range of notebooks and the Portege M750 is the only tablet PC in Toshiba’s 12-inch collection. The Portege M750 has an Intel Core 2 Duo processor, a 12.1-inch WXGA ba...
70%
bityard.com
Updated:
2014-06-21 12:19:01
TabletPC were supposed to be the next evolution in portable notebook computers. Instead, Tablet PCs never reached the dream envisioned by Microsoft. The computer genre has become a specialized product rather than the pop product. In this review, we...
0%
electronicsme.com
Updated:
2014-06-21 12:19:01
The Toshiba Portege M750-02X PPM75C-02X01E is a powerful tablet notebook that offers an Intel Core 2 Duo processor running at 2.53GHz, 4GB of memory and a 128GB solid state drive. The tablet notebook comes with everything a user will need and more to p...
Bottom line In conclusion the Toshiba Portege M750-02X tablet notebook is not for everyone however if you are looking for a tablet that will give you great performance and a touch screen system that allows users to use a digital pen to navigate through there syste...
80%
computershopper.com
Updated:
2014-06-21 12:19:01
Tablet PCs are an acquired taste, and the Toshiba Portégé M750-S7202 has all the benefits users will appreciate in a tablet, as well as the inherent drawbacks to the genre—namely a bulky chassis and premium $1,799 price. If you really do...
Good Touch screen controllable via finger taps or stylus; business-rugged design; sturdy construction; active hard drive protection; good multimedia performance...
Bad Bulky for a 12.1-inch portable; no 3D prowess; Webcam performs poorly in low light; mediocre speakers...
Bottom line This convertible tablet features a multimodal touch screen that responds to both finger and stylus input. We just wish it weren’t so bulky...
74%