location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82446
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82446 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619824465
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Long product name DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black :
The short editorial description of DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black

10m, USB A/USB A, 22/28 AWG
More>>>
Short summary description DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black:
This short summary of the DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 82446, 393.7" (10 m), USB A, USB A, USB 2.0, 0.48 Gbit/s, Black

Long summary description DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black:
This is an auto-generated long summary of DeLOCK 82446 USB cable USB 2.0 393.7" (10 m) USB A Black based on the first three specs of the first five spec groups.

DeLOCK 82446. Cable length: 393.7" (10 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 82216 USB cable USB 2.0 118.1" (3 m) USB A USB B Gray
(show image)
82216 82216 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82239 USB cable USB 2.0 70.9" (1.8 m) USB A White
(show image)
82239 82239 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A M/F - 1m USB cable 39.4" (1 m) USB A Blue
(show image)
82538 USB 3.0-A M/F - 1m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 4 distributor(s)
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)