Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Flash memory 8 GB
- - OLED 128 x 64 pixels
- - Built-in speaker(s) 0.01 W 85 dB 32 Ω Equalizer
- - FM radio Voice recording Built-in microphone
- - Continuous audio playback time: 6 h
Guarantee:
2 years
Long product name takeMS MEM-P3 Deseo 8GB grun Green
:
MEM-P3 Deseo 8GB MP3, WMA, WMV, ASF, WAV, OLED(128x64), FM-tuner, Green
The short editorial description of takeMS MEM-P3 Deseo 8GB grun Green
MEM-P3 Deseo 8GB MP3, WMA, WMV, ASF, WAV, OLED(128x64), FM-tuner, Green
More>>>
Short summary description takeMS MEM-P3 Deseo 8GB grun Green:
This short summary of the takeMS MEM-P3 Deseo 8GB grun Green data-sheet is auto-generated and uses the product title and the first six key specs.
takeMS MEM-P3 Deseo 8GB grun, 8 GB, OLED, FM radio, 0.705 oz (20 g), Green
Long summary description takeMS MEM-P3 Deseo 8GB grun Green:
This is an auto-generated long summary of takeMS MEM-P3 Deseo 8GB grun Green based on the first three specs of the first five spec groups.
takeMS MEM-P3 Deseo 8GB grun. Total storage capacity: 8 GB. Display: OLED. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 6 h. Weight: 0.705 oz (20 g). Product color: Green