location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82239
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82239
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619822393
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:55:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - White
Long product name DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White :
The short editorial description of DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White

Cable USB 2.0 - 1.8m
More>>>
Short summary description DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White:
This short summary of the DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 82239, 70.9" (1.8 m), USB A, USB A, USB 2.0, Male/Female, White

Long summary description DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White:
This is an auto-generated long summary of DeLOCK 82239 USB cable 70.9" (1.8 m) USB 2.0 USB A White based on the first three specs of the first five spec groups.

DeLOCK 82239. Cable length: 70.9" (1.8 m), Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 480 Mbit/s, Product color: White

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK USB 2.0-A / USB mini-B 5pin - 0.70m USB cable 27.6" (0.7 m) USB A Mini-USB B Black
(show image)
82396 USB 2.0-A / USB mini-B 5pin - 0.70m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82446 USB cable 393.7" (10 m) USB 2.0 USB A Black
(show image)
82446 82446 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Cable USB 2.0 A-B - 0.5m USB cable 19.7" (0.5 m) USB A USB B Gray
(show image)
82057 Cable USB 2.0 A-B - 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A male/male - 1m USB cable 39.4" (1 m) USB A Blue
(show image)
82534 USB 3.0-A male/male - 1m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A male/male - 2m USB cable 78.7" (2 m) USB A Blue
(show image)
82535 USB 3.0-A male/male - 2m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A M/F - 2m USB cable 78.7" (2 m) USB A Blue
(show image)
82539 USB 3.0-A M/F - 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 2 distributor(s)