location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable USB 2.0 extension A/A 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82240
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619822409
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - USB A Male
  • - USB A Female
  • - Gray
Long product name DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray :
The short editorial description of DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray

Cable USB 2.0 extension A/A 3m
More>>>
Short summary description DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray:
This short summary of the DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK Cable USB 2.0 extension A/A 3m, 118.1" (3 m), USB A, USB A, Male/Female, Gray

Long summary description DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray:
This is an auto-generated long summary of DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray based on the first three specs of the first five spec groups.

DeLOCK Cable USB 2.0 extension A/A 3m. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Female, Product color: Gray

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black
(show image)
82461 Cableset 2x USB-A / DC + USB-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)