location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

takeMS MEM-P3 Deseo 8GB Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
takeMS Check ‘takeMS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEM-P3 Deseo 8GB Orange
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TMS8GMP3-DESEO-OG
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘takeMS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by takeMS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points takeMS MEM-P3 Deseo 8GB Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 8 GB
  • - OLED 128 x 64 pixels
  • - Built-in speaker(s) 0.01 W 85 dB 32 Ω Equalizer
  • - FM radio Voice recording Built-in microphone
  • - Continuous audio playback time: 6 h
Guarantee: 2 years
Long product name takeMS MEM-P3 Deseo 8GB Orange :
The short editorial description of takeMS MEM-P3 Deseo 8GB Orange

MEM-P3 Deseo 8GB MP3, WMA, WMV, ASF, WAV, OLED(128x64), FM-tuner, Orange
More>>>
Short summary description takeMS MEM-P3 Deseo 8GB Orange:
This short summary of the takeMS MEM-P3 Deseo 8GB Orange data-sheet is auto-generated and uses the product title and the first six key specs.

takeMS MEM-P3 Deseo 8GB Orange, 8 GB, OLED, FM radio, 0.705 oz (20 g), Orange

Long summary description takeMS MEM-P3 Deseo 8GB Orange:
This is an auto-generated long summary of takeMS MEM-P3 Deseo 8GB Orange based on the first three specs of the first five spec groups.

takeMS MEM-P3 Deseo 8GB Orange. Total storage capacity: 8 GB. Display: OLED. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 6 h. Weight: 0.705 oz (20 g). Product color: Orange

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:35:32
Uk has collected 3 expert reviews for takeMS MEM-P3 Deseo 8GB Orange and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
takeMS

takeMS MEM-P3 Deseo 8GB Blau Blue
(show image)
TMS8GMP3-DESEO-BG MEM-P3 Deseo 8GB Blau 0.00
(excl. VAT)
0 (incl. VAT)
takeMS

takeMS MEM-P3 Deseo 8GB grun Green
(show image)
TMS8GMP3-DESEO-GG MEM-P3 Deseo 8GB grun 0.00
(excl. VAT)
0 (incl. VAT)
takeMS

takeMS MEM-P3 Deseo 8GB Rot Red
(show image)
TMS8GMP3-DESEO-RG MEM-P3 Deseo 8GB Rot 0.00
(excl. VAT)
0 (incl. VAT)
takeMS

takeMS MEM-P3 Deseo 8GB Schwarz Black
(show image)
TMS8GMP3-DESEO-SG MEM-P3 Deseo 8GB Schwarz 0.00
(excl. VAT)
0 (incl. VAT)
takeMS

takeMS MEM-P3 Deseo 8GB Pink
(show image)
TMS8GMP3-DESEO-PG MEM-P3 Deseo 8GB Pink 0.00
(excl. VAT)
0 (incl. VAT)
takeMS

takeMS MEM-P3 Deseo 8GB Gelb Yellow
(show image)
TMS8GMP3-DESEO-YG MEM-P3 Deseo 8GB Gelb 0.00
(excl. VAT)
0 (incl. VAT)
takeMS

takeMS MEM-P3 Deseo 8GB turkis
(show image)
TMS8GMP3-DESEO-TG MEM-P3 Deseo 8GB turkis 0.00
(excl. VAT)
0 (incl. VAT)