Samsung logo

Samsung i8000 Omnia II 3.5" 4.55 oz (129 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69151
Info modified on:
26 Feb 2024, 14:49:37
Short summary description Samsung i8000 Omnia II 3.5" 4.55 oz (129 g) Black:

Samsung i8000 Omnia II, Bar, 3.5", 5 MP, Bluetooth, 1500 mAh, Black

Long summary description Samsung i8000 Omnia II 3.5" 4.55 oz (129 g) Black:

Samsung i8000 Omnia II. Form factor: Bar. Display diagonal: 3.5", Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery capacity: 1500 mAh, Standby time (2G): 430 h. Weight: 4.55 oz (129 g). Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.