location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth V2.0 USB Stick
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3214-L1
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 12 Mbit/s
Long product name Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s :
The short editorial description of Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s

Bluetooth V2.0 USB stick
More>>>
Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s:
The official marketing text of Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s as supplied by the manufacturer

The Bluetooth™ V2.0 USB Stick is a state of the art Bluetooth™ device according to the latest Bluetooth™ specification. As a global standard for wireless communication Bluetooth™ guarantees the interoperability of devices sharing the same Bluetooth™ profile – regardless of the vendor or country of use. Giving you the highest possible data rate (up to 2 Mbps), the Bluetooth™ profiles include, beside others, stereo headset, mouse and keyboard and allow data exchange via Active Sync.

Short summary description Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s:
This short summary of the Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Bluetooth V2.0 USB Stick, Wireless, USB, 12 Mbit/s

Long summary description Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s:
This is an auto-generated long summary of Fujitsu Bluetooth V2.0 USB Stick 12 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu Bluetooth V2.0 USB Stick. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 12 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
12 Mbit/s
Data link protocols
Bluetooth
Maximum operating distance
393.7" (10 m)
Design
Mean time between failures (MTBF)
450 h
System requirements
Compatible operating systems
Microsoft Windows XP
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Width
2.17" (55 mm)
Depth
8.78" (223 mm)
Height
0.335" (8.5 mm)
Weight
0.212 oz (6 g)
Other features
Dimensions (WxDxH)
2.17 x 8.78 x 0.335" (55 x 223 x 8.5 mm)
Brand Image Article code product Stock Price from
3com

3com Secure Fiber NIC, Low Profile 100 Mbit/s
(show image)
3CR990B-FXLP-97 Secure Fiber NIC, Low Profile 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Secure Fiber NIC 100 Mbit/s
(show image)
3CR990B-FX-97 Secure Fiber NIC 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 10/100 Secure NIC Internal 100 Mbit/s
(show image)
3CR990B-97 10/100 Secure NIC 0.00
(excl. VAT)
0 (incl. VAT)