location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3259/30 air purifier 95 m² 60 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3259/30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3259/30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103818038
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips AC3259/30 air purifier 95 m² 60 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393 m³/h 95 m²
  • - Built-in display
  • - 60 W
  • - White
More>>>
Short summary description Philips AC3259/30 air purifier 95 m² 60 W White:
This short summary of the Philips AC3259/30 air purifier 95 m² 60 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3259/30, 393 m³/h

Long summary description Philips AC3259/30 air purifier 95 m² 60 W White:
This is an auto-generated long summary of Philips AC3259/30 air purifier 95 m² 60 W White based on the first three specs of the first five spec groups.

Philips AC3259/30. Air purify rate: 393 m³/h

Features
Air purify rate *
393 m³/h
Suitable for room area up to *
95 m²
Cord length
78.7" (2 m)
Clean Air Delivery Rate (CADR) (smoke)
393 m³/h
Design
Product color *
White
Housing material
Plastic
Built-in display *
Yes
Filtering
Filters out PM2.5
99%
Filters out bacteria
99.99%
Power
Power consumption (max) *
60 W
Power consumption (standby)
0.5 W
Power
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
9.88" (251 mm)
Depth
14.4" (366 mm)
Height
27.5" (698 mm)
Weight
18.6 lbs (8.42 kg)
Packaging data
Package width
13.4" (340 mm)
Package depth
18.7" (474 mm)
Package height
31.4" (798 mm)
Package weight
0.387 oz (11 g)
Technical details
Cable length
78.7" (2 m)
Other features
Control panel color
Black
Brand Image Article code product Stock Price from
Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black Philips AC3260/00 air purifier 48 m² 63.8 dB 60 W Beige, Black
(show image)
AC3260/00 AC3260/00