location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CP9654

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP9654
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP9654/01 show
Show alternative article codes used in the online market place
Category:
Accessories for blenders such as blades.
Blender Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 11:18:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips CP9654 :
The short editorial description of Philips CP9654

Chopper complete, 300 ml, White
More>>>
Philips CP9654:
The official marketing text of Philips CP9654 as supplied by the manufacturer

With the XL chopper accessory (300ml) for this Philips hand blender you can chop meat, herbs, nuts, cheese, chocolat and onions in seconds.

Short summary description Philips CP9654:
This short summary of the Philips CP9654 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CP9654, White, 0.3 L

Long summary description Philips CP9654:
This is an auto-generated long summary of Philips CP9654 based on the first three specs of the first five spec groups.

Philips CP9654. Product color: White, Capacity: 0.3 L

Features
Product color
White
Features
Capacity
0.3 L