HP logo

HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134166
Info modified on:
14 Mar 2024, 19:32:17
Guarantee:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:

LaserJet Enterprise 700 color MFP M775dn

HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:

Enable large-volume professional-quality colour printing on a wide range of paper sizes up to A3, with paper capacity up to 4,350 sheets. Preview and edit scanning jobs. Centrally manage printing policies. Safeguard sensitive business information.

Features

Expand possibilities with broad capabilities and brilliant colour with this affordable A3 MFP.
- Increase colour printing capabilities with media sizes up to A3 for impressive marketing materials and more.
- Impress with bold text and smooth colour, and get the colour output you intended with Pantone® matching.
- Go from start to finish, right at the MFP – print, copy, scan, and fax from the large touchscreen.
- Print from your smartphone or tablet from virtually anywhere with HP ePrint.

Boost productivity and easily manage printing.
- Boost productivity – get up to 4,350-sheet paper capacity for large printing jobs from this workhorse MFP.
- Automate high-volume print jobs to save time, using the 100-page automatic document feeder.
- Easily manage your business’s colour printing with HP colour access controls.
- Save and print files directly at the MFP via an easy-access USB port.

Streamline your workflow with robust scanning.
- Improve workflow using touchscreen controls to preview, edit, and digitally send documents at the device.
- Streamline tasks: print, copy, fax and scan projects directly at the MFP's large colour touchscreen.
- Incorporate paper documents into digital workflows – easily send scans to fax1, email, or network folders.
- Efficiently capture the right content: remove blank pages in scanned documents to avoid wasted paper.

Invest in robust security that grows with you.
- Extend the capabilities of workteam print environments, using a rich array of easy-to-integrate solutions.
- Boost printing and imaging safeguards and protect business data with fleet-level security solutions.
- Add security solutions such as card and badge readers through the hardware integration pocket6.
- Help control expenses with energy-saving features.

Short summary description HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:

HP LaserJet M775dn, Laser, Color printing, 600 x 600 DPI, A3, Direct printing, Black, White

Long summary description HP LaserJet M775dn Laser A3 600 x 600 DPI 30 ppm:

HP LaserJet M775dn. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.