location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WHEELMOUSE OPTICAL Corded Mouse, Light Grey, PS2/USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-5400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112056789
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical sensor for precise movement of the mouse pointer
  • - Compatible for PCs and Macs via USB connection
  • - Precise performance with 1000 dpi resolution
  • - Easy scrolling with the PowerWheel
  • - Elegant Design, ideal for right- and left-handed users
  • - Problem-free connection and disconnection, including during operation
Guarantee: Extended Manufacturer Warranty: 3 years
Long product name CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI :
The short editorial description of CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI

M-5400, 1000 dpi, USB
More>>>
CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
The official marketing text of CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI as supplied by the manufacturer

Comfortable Plug&Play-mouse, suitable for left and right-handed use. With its pleasant size and ideal curves, the mouse not only fits perfectly in the hand but also offers an elegant appearance.

Short summary description CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
This short summary of the CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY M-5400, Ambidextrous, Optical, USB Type-A + PS/2, 1000 DPI, Gray

Long summary description CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI:
This is an auto-generated long summary of CHERRY M-5400 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI based on the first three specs of the first five spec groups.

CHERRY M-5400. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Laser color: Red. Power source: Cable. Product color: Gray

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Certification
FCC, cURus, GS, CE,GOST-R
Design
Form factor *
Ambidextrous
Product color *
Gray
Laser color
Red
Ergonomics
Cable length
70.9" (1.8 m)
Plug and Play
Yes
Power
Power source *
Cable
Power consumption
30 mA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Width
4.76" (121 mm)
Depth
2.48" (63 mm)
Height
1.5" (38 mm)
Weight
4.76 oz (135 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.35" (136 mm)
Package depth
3.5" (89 mm)
Package height
1.89" (48 mm)
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
40 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:57:25
Uk has collected 1 expert review for CHERRY WHEELMOUSE OPTICAL Corded Mouse, Light Grey, PS2/USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
M-5400-0 WHEELMOUSE OPTICAL Corded Mouse, Pale Grey, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI
(show image)
JW-0700-2 MW 2400 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-0 GENTIX CORDED MOUSE, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-2 GENTIX CORDED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix Illuminated mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300 GENTIX CORDED ILLUMINATED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI CHERRY M-5450 mouse Office Ambidextrous USB Type-A + PS/2 Optical 1000 DPI
(show image)
M-5450 WHEELMOUSE OPTICAL Corded Mouse, Black, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)