ATEN logo

ATEN UC485 serial cable Black 47.2" (1.2 m) USB Type-A DB-9

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103513
Info modified on:
10 Aug 2024, 11:37:57
Bullet Points ATEN UC485 serial cable Black 47.2" (1.2 m) USB Type-A DB-9:
  • - Converts a USB port to a Legacy RS-422 or RS-485 COM port
  • - Fast COM Port Transmission – up to 921.6 Kbps
  • - Package included DB-9 female to terminal block adapter for easy wiring
  • - Supports Terminal / ECHO mode by mode selector
Long product name ATEN UC485 serial cable Black 47.2" (1.2 m) USB Type-A DB-9:

USB TO RS422/RS485 Adapter(1.2M)

ATEN UC485 serial cable Black 47.2" (1.2 m) USB Type-A DB-9:

The ATEN UC485 is a high quality industrial adapter cable designed to instantly add an RS-422/485 port to your PC or laptop via a USB port. The adapter is powered via the USB connection without needing an external power supply.
1x UC485 USB to RS-422/485 Adapter
1x Terminal Adapter
1x User Instructions

Short summary description ATEN UC485 serial cable Black 47.2" (1.2 m) USB Type-A DB-9:

ATEN UC485, Black, 47.2" (1.2 m), USB Type-A, DB-9, Male, Male

Long summary description ATEN UC485 serial cable Black 47.2" (1.2 m) USB Type-A DB-9:

ATEN UC485. Product color: Black, Cable length: 47.2" (1.2 m), Connector 1: USB Type-A. Quantity per pack: 1 pc(s), Package width: 2.32" (59 mm), Package depth: 4.69" (119 mm). Weight: 4.27 oz (121 g). Master (outer) case net weight: 10.7 lbs (4.84 kg), Master (outer) case width: 12.4" (315 mm), Master (outer) case length: 19.3" (490 mm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.